NationSkander California Corporation HK1312 Needle Bearing 13x19x12 TLA1312Z Kit8623

Description
Needle Roller Bearing Shell Type HK1312, this is a popular size that could be used in many application that uses this size 13mm x 19mm x 12mm. Item: HK1312 Roller Bearing Type: Needle Roller Bearing Size: 13mm x 19mm x 12mm Basic Dynamic Load Rating: 690 KGF Basic Static Load Rating: 830 KGF Quantity: One Bearing
Description
Needle Roller Bearing Shell Type HK1312, this is a popular size that could be used in many application that uses this size 13mm x 19mm x 12mm. Item: HK1312 Roller Bearing Type: Needle Roller Bearing Size: 13mm x 19mm x 12mm Basic Dynamic Load Rating: 690 KGF Basic Static Load Rating: 830 KGF Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
HK1312 Needle Bearing 13x19x12 TLA1312Z - Kit8623 - NationSkander California Corporation
Anaheim, CA, USA
HK1312 Needle Bearing 13x19x12 TLA1312Z
Kit8623
HK1312 Needle Bearing 13x19x12 TLA1312Z Kit8623
Needle Roller Bearing Shell Type HK1312, this is a popular size that could be used in many application that uses this size 13mm x 19mm x 12mm. Item: HK1312 Roller Bearing Type: Needle Roller Bearing Size: 13mm x 19mm x 12mm Basic Dynamic Load Rating: 690 KGF Basic Static Load Rating: 830 KGF Quantity: One Bearing

Needle Roller Bearing Shell Type HK1312, this is a popular size that could be used in many application that uses this size 13mm x 19mm x 12mm.

  • Item: HK1312 Roller Bearing
  • Type: Needle Roller Bearing
  • Size: 13mm x 19mm x 12mm
  • Basic Dynamic Load Rating: 690 KGF
  • Basic Static Load Rating: 830 KGF
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit8623
Product Name HK1312 Needle Bearing 13x19x12 TLA1312Z
Unlock Full Specs
to access all available technical data

Similar Products

0.3125 in. ID, 0.75 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 0 lbs (0 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Crossed Roller Bearings - CRBA Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
Rotation - Cross Roller Ring - RA10008UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.9370 inch (100.000 mm)
View Details