NationSkander California Corporation NJ326EG Nachi Cylindrical Roller Bearing 130x280x58 Kit10407

Description
NJ326EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NJ326EG, the NJ326EG inner diameter is 130mm, the NJ326EG outer diameter is 280mm, NJ326EG width is 58mm. Item: NJ326EG Cylindrical Roller Bearings Dimensions: 130*280*58 mm/Metric Dynamic load rating Cr: 615,000 N Static load rating Cor: 735,000 N Limiting Speed: Grease Lubrication: 1,900 RPM Oil Lubrication: 2,400 RPM
Description
NJ326EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NJ326EG, the NJ326EG inner diameter is 130mm, the NJ326EG outer diameter is 280mm, NJ326EG width is 58mm. Item: NJ326EG Cylindrical Roller Bearings Dimensions: 130*280*58 mm/Metric Dynamic load rating Cr: 615,000 N Static load rating Cor: 735,000 N Limiting Speed: Grease Lubrication: 1,900 RPM Oil Lubrication: 2,400 RPM

Suppliers

Company
Product
Description
Supplier Links
NJ326EG Nachi Cylindrical Roller Bearing 130x280x58 - Kit10407 - NationSkander California Corporation
Anaheim, CA, USA
NJ326EG Nachi Cylindrical Roller Bearing 130x280x58
Kit10407
NJ326EG Nachi Cylindrical Roller Bearing 130x280x58 Kit10407
NJ326EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NJ326EG, the NJ326EG inner diameter is 130mm, the NJ326EG outer diameter is 280mm, NJ326EG width is 58mm. Item: NJ326EG Cylindrical Roller Bearings Dimensions: 130*280*58 mm/Metric Dynamic load rating Cr: 615,000 N Static load rating Cor: 735,000 N Limiting Speed: Grease Lubrication: 1,900 RPM Oil Lubrication: 2,400 RPM

NJ326EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NJ326EG, the NJ326EG inner diameter is 130mm, the NJ326EG outer diameter is 280mm, NJ326EG width is 58mm.

  • Item: NJ326EG Cylindrical Roller Bearings
  • Dimensions: 130*280*58 mm/Metric
  • Dynamic load rating Cr: 615,000 N
  • Static load rating Cor: 735,000 N
  • Limiting Speed:
    • Grease Lubrication: 1,900 RPM
    • Oil Lubrication: 2,400 RPM
Supplier's Site
NJ326EG Nachi Cylindrical Roller Bearing 130x280x58 - Kit10407 - NationSkander California Corporation
Anaheim, CA, USA
NJ326EG Nachi Cylindrical Roller Bearing 130x280x58
Kit10407
NJ326EG Nachi Cylindrical Roller Bearing 130x280x58 Kit10407
NJ326EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NJ326EG, the NJ326EG inner diameter is 130mm, the NJ326EG outer diameter is 280mm, NJ326EG width is 58mm. Item: NJ326EG Cylindrical Roller Bearings Dimensions: 130*280*58 mm/Metric Dynamic load rating Cr: 615,000 N Static load rating Cor: 735,000 N Limiting Speed: Grease Lubrication: 1,900 RPM Oil Lubrication: 2,400 RPM

NJ326EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NJ326EG, the NJ326EG inner diameter is 130mm, the NJ326EG outer diameter is 280mm, NJ326EG width is 58mm.

  • Item: NJ326EG Cylindrical Roller Bearings
  • Dimensions: 130*280*58 mm/Metric
  • Dynamic load rating Cr: 615,000 N
  • Static load rating Cor: 735,000 N
  • Limiting Speed:
    • Grease Lubrication: 1,900 RPM
    • Oil Lubrication: 2,400 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit10407
Product Name NJ326EG Nachi Cylindrical Roller Bearing 130x280x58
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-62 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3192 lbs (1448 kg)
Dynamic Radial 5193 lbs (2355 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-P5031G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - Flat type_Plastic bearing_DR - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details