NationSkander California Corporation FCB25 One Way Needle Bearing/Clutch 25x32x30 Kit8645_1

Description
Needle Roller Bearing Shell Type HFL2530, this is a popular size that could be used in many application that uses this size 25mm x 32mm x 30mm. Item: HFL2530 Needle Roller Bearing Type: Needle Roller Bearing Dimensions: 25mm x 32mm x 30mm/Metric ID (inner diameter)/Bore: 25mm OD (outer diameter): 32mm Width/Height/thickne ss: 30mm Size: 25 x 32 x 30 mm Quantity: One Bearing
Description
Needle Roller Bearing Shell Type HFL2530, this is a popular size that could be used in many application that uses this size 25mm x 32mm x 30mm. Item: HFL2530 Needle Roller Bearing Type: Needle Roller Bearing Dimensions: 25mm x 32mm x 30mm/Metric ID (inner diameter)/Bore: 25mm OD (outer diameter): 32mm Width/Height/thickne ss: 30mm Size: 25 x 32 x 30 mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
FCB25 One Way Needle Bearing/Clutch 25x32x30 - Kit8645_1 - NationSkander California Corporation
Anaheim, CA, USA
FCB25 One Way Needle Bearing/Clutch 25x32x30
Kit8645_1
FCB25 One Way Needle Bearing/Clutch 25x32x30 Kit8645_1
Needle Roller Bearing Shell Type HFL2530, this is a popular size that could be used in many application that uses this size 25mm x 32mm x 30mm. Item: HFL2530 Needle Roller Bearing Type: Needle Roller Bearing Dimensions: 25mm x 32mm x 30mm/Metric ID (inner diameter)/Bore: 25mm OD (outer diameter): 32mm Width/Height/thickne ss: 30mm Size: 25 x 32 x 30 mm Quantity: One Bearing

Needle Roller Bearing Shell Type HFL2530, this is a popular size that could be used in many application that uses this size 25mm x 32mm x 30mm.

  • Item: HFL2530 Needle Roller Bearing
  • Type: Needle Roller Bearing
  • Dimensions: 25mm x 32mm x 30mm/Metric
  • ID (inner diameter)/Bore: 25mm
  • OD (outer diameter): 32mm
  • Width/Height/thickness: 30mm
  • Size: 25 x 32 x 30 mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit8645_1
Product Name FCB25 One Way Needle Bearing/Clutch 25x32x30
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
.1900 in. ID, .5625 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 3250 lbs (1474 kg)
View Details
Roller Bearings - 1469277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.7874 inch (20.000 mm)
Outside Diameter 1.6535 inch (42.000 mm)
View Details
Crossed Roller Bearings - CRBC Series - HIWIN Corporation
Specs
Type Crossed Roller; (Thin-section)
View Details