NationSkander California Corporation 32314 Taper Bearing 70x150x54 CONE/CUP Taper Bearings Kit7102

Description
32314 Single-row Taper Roller Wheel bearing, bearing ables to carry radial and axial load in one direction simultaneously (cone + cup), this is a popular size that could be used in many application. Bearing is made of Chrome Steel. Item: 32314 bearing Type: Single-row tapered roller bearing Size: 70mm x 150mm x 54mm Quantity: One Bearing Basic load rating Cr: 257 KN Basic load rating Cor: 315 KN Limiting Speed: Grease Lubrication: 2700 RPM Oil Lubrication: 3600 RPM
Description
32314 Single-row Taper Roller Wheel bearing, bearing ables to carry radial and axial load in one direction simultaneously (cone + cup), this is a popular size that could be used in many application. Bearing is made of Chrome Steel. Item: 32314 bearing Type: Single-row tapered roller bearing Size: 70mm x 150mm x 54mm Quantity: One Bearing Basic load rating Cr: 257 KN Basic load rating Cor: 315 KN Limiting Speed: Grease Lubrication: 2700 RPM Oil Lubrication: 3600 RPM

Suppliers

Company
Product
Description
Supplier Links
32314 Taper Bearing 70x150x54 CONE/CUP Taper Bearings - Kit7102 - NationSkander California Corporation
Anaheim, CA, USA
32314 Taper Bearing 70x150x54 CONE/CUP Taper Bearings
Kit7102
32314 Taper Bearing 70x150x54 CONE/CUP Taper Bearings Kit7102
32314 Single-row Taper Roller Wheel bearing, bearing ables to carry radial and axial load in one direction simultaneously (cone + cup), this is a popular size that could be used in many application. Bearing is made of Chrome Steel. Item: 32314 bearing Type: Single-row tapered roller bearing Size: 70mm x 150mm x 54mm Quantity: One Bearing Basic load rating Cr: 257 KN Basic load rating Cor: 315 KN Limiting Speed: Grease Lubrication: 2700 RPM Oil Lubrication: 3600 RPM

32314 Single-row Taper Roller Wheel bearing, bearing ables to carry radial and axial load in one direction simultaneously (cone + cup), this is a popular size that could be used in many application. Bearing is made of Chrome Steel.

  • Item: 32314 bearing
  • Type: Single-row tapered roller bearing
  • Size: 70mm x 150mm x 54mm
  • Quantity: One Bearing
  • Basic load rating Cr: 257 KN
  • Basic load rating Cor: 315 KN
  • Limiting Speed:
    • Grease Lubrication: 2700 RPM
    • Oil Lubrication: 3600 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit7102
Product Name 32314 Taper Bearing 70x150x54 CONE/CUP Taper Bearings
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RAU7005C0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 2.7559 inch (70.000 mm)
View Details
Roller Bearings - 2482893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.6693 inch (17.000 mm)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-7 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
.1900 in. ID, .5625 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 2750 lbs (1247 kg)
View Details