NationSkander California Corporation HK0609 Needle Bearing 6x10x9 TLA609Z Miniature Kit8616

Description
Needle Roller Bearing Shell Type HK0609, this is a popular size that could be used in many application that uses this size 6mm x 10mm x 9mm. HK0609 Roller Bearing Type: Needle Roller Bearing Size: 6mm x 10mm x 9mm Quantity: One Bearing Basic Dynamic Load Rating: 210 KGF Basic Static Load Rating: 190 KGF
Description
Needle Roller Bearing Shell Type HK0609, this is a popular size that could be used in many application that uses this size 6mm x 10mm x 9mm. HK0609 Roller Bearing Type: Needle Roller Bearing Size: 6mm x 10mm x 9mm Quantity: One Bearing Basic Dynamic Load Rating: 210 KGF Basic Static Load Rating: 190 KGF

Suppliers

Company
Product
Description
Supplier Links
HK0609 Needle Bearing 6x10x9 TLA609Z Miniature - Kit8616 - NationSkander California Corporation
Anaheim, CA, USA
HK0609 Needle Bearing 6x10x9 TLA609Z Miniature
Kit8616
HK0609 Needle Bearing 6x10x9 TLA609Z Miniature Kit8616
Needle Roller Bearing Shell Type HK0609, this is a popular size that could be used in many application that uses this size 6mm x 10mm x 9mm. HK0609 Roller Bearing Type: Needle Roller Bearing Size: 6mm x 10mm x 9mm Quantity: One Bearing Basic Dynamic Load Rating: 210 KGF Basic Static Load Rating: 190 KGF

Needle Roller Bearing Shell Type HK0609, this is a popular size that could be used in many application that uses this size 6mm x 10mm x 9mm.

  • HK0609 Roller Bearing
  • Type: Needle Roller Bearing
  • Size: 6mm x 10mm x 9mm
  • Quantity: One Bearing
  • Basic Dynamic Load Rating: 210 KGF
  • Basic Static Load Rating: 190 KGF
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit8616
Product Name HK0609 Needle Bearing 6x10x9 TLA609Z Miniature
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-7-1/2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
Roller Bearings - 1469322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 1.7717 inch (45.000 mm)
View Details
0.25 in. ID, 0.6562 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 0 lbs (0 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details