NationSkander California Corporation 19mm Cam Follower Needle Roller Bearing Kit7247

Description
19mm Cam Follower Needle Roller Bearing, inner diameter is 8mm, outer diameter is 19mm and the length is 32mm.Thread standard is M8x1.2, the size of this bearing is 8 x 19 x 32 mm. Item: KR19 Bearing Type: Cam Follower Needle Roller Bearing Size: 8mm x 19mm x 32mm Quantity: One Bearing Dynamic Load Rating: 430 KGF Static Load Rating: 480 KGF Equal: CF8 Equal: MCFR-19-X
Description
19mm Cam Follower Needle Roller Bearing, inner diameter is 8mm, outer diameter is 19mm and the length is 32mm.Thread standard is M8x1.2, the size of this bearing is 8 x 19 x 32 mm. Item: KR19 Bearing Type: Cam Follower Needle Roller Bearing Size: 8mm x 19mm x 32mm Quantity: One Bearing Dynamic Load Rating: 430 KGF Static Load Rating: 480 KGF Equal: CF8 Equal: MCFR-19-X

Suppliers

Company
Product
Description
Supplier Links
19mm Cam Follower Needle Roller Bearing - Kit7247 - NationSkander California Corporation
Anaheim, CA, USA
19mm Cam Follower Needle Roller Bearing
Kit7247
19mm Cam Follower Needle Roller Bearing Kit7247
19mm Cam Follower Needle Roller Bearing, inner diameter is 8mm, outer diameter is 19mm and the length is 32mm.Thread standard is M8x1.2, the size of this bearing is 8 x 19 x 32 mm. Item: KR19 Bearing Type: Cam Follower Needle Roller Bearing Size: 8mm x 19mm x 32mm Quantity: One Bearing Dynamic Load Rating: 430 KGF Static Load Rating: 480 KGF Equal: CF8 Equal: MCFR-19-X

19mm Cam Follower Needle Roller Bearing, inner diameter is 8mm, outer diameter is 19mm and the length is 32mm.Thread standard is M8x1.2, the size of this bearing is 8 x 19 x 32 mm.

  • Item: KR19 Bearing
  • Type: Cam Follower Needle Roller Bearing
  • Size: 8mm x 19mm x 32mm
  • Quantity: One Bearing
  • Dynamic Load Rating: 430 KGF
  • Static Load Rating: 480 KGF
  • Equal: CF8
  • Equal: MCFR-19-X
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit7247
Product Name 19mm Cam Follower Needle Roller Bearing
Unlock Full Specs
to access all available technical data

Similar Products

10mm ID, 8mm OD Polymer Spherical Bearing - S99GSBM101909 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rolling Element Polymer
Type Spherical
Design Units Metric
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
Aerospace Bearings, YAT(as,ms) - 21439-110 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 0.6250 inch (15.875 mm)
View Details