NationSkander California Corporation HF1816 One Way Needle Bearing/Clutch 18x24x16 Kit8235

Description
HF1816 Needle Roller Bearing Shell Type, this is a popular size that could be used in many applications that uses this size 18mm x 24mm x 16mm. Item: HF1816 Needle Roller Bearing One Way Shell Type Type: Needle Roller Bearing Size: 18mm x 24mm x 16mm Inner Diameter: 18mm Outer Diameter: 24mm Width: 16mm Quantity: One Bearing
Description
HF1816 Needle Roller Bearing Shell Type, this is a popular size that could be used in many applications that uses this size 18mm x 24mm x 16mm. Item: HF1816 Needle Roller Bearing One Way Shell Type Type: Needle Roller Bearing Size: 18mm x 24mm x 16mm Inner Diameter: 18mm Outer Diameter: 24mm Width: 16mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
HF1816 One Way Needle Bearing/Clutch 18x24x16 - Kit8235 - NationSkander California Corporation
Anaheim, CA, USA
HF1816 One Way Needle Bearing/Clutch 18x24x16
Kit8235
HF1816 One Way Needle Bearing/Clutch 18x24x16 Kit8235
HF1816 Needle Roller Bearing Shell Type, this is a popular size that could be used in many applications that uses this size 18mm x 24mm x 16mm. Item: HF1816 Needle Roller Bearing One Way Shell Type Type: Needle Roller Bearing Size: 18mm x 24mm x 16mm Inner Diameter: 18mm Outer Diameter: 24mm Width: 16mm Quantity: One Bearing

HF1816 Needle Roller Bearing Shell Type, this is a popular size that could be used in many applications that uses this size 18mm x 24mm x 16mm.

  • Item: HF1816 Needle Roller Bearing One Way Shell Type
  • Type: Needle Roller Bearing
  • Size: 18mm x 24mm x 16mm
  • Inner Diameter: 18mm
  • Outer Diameter: 24mm
  • Width: 16mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit8235
Product Name HF1816 One Way Needle Bearing/Clutch 18x24x16
Unlock Full Specs
to access all available technical data

Similar Products

Crossed Roller Bearings - CRBC Series - HIWIN Corporation
Specs
Type Crossed Roller; (Thin-section)
View Details
Aerospace Bearings, YAF-XD(as) - 5927-106 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 0.3750 inch (9.525 mm)
View Details
12mm ID, 26mm OD Polymer Spherical Bearing - S99GSBM122616 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rolling Element Polymer
Type Spherical
Design Units Metric
View Details
Roller Bearings - 1469278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.9843 inch (25.000 mm)
Outside Diameter 1.8504 inch (47.000 mm)
View Details