NationSkander California Corporation Thrust Needle Roller Bearing 40x60x5 Thrust Bearings Kit8676

Description
Thrust Needle Roller Bearing Item: Thrust Needle Roller Bearing Size: 40mm x 60mm x 5mm Quantity:One Bearing Dynamic load rating: 2,470 KGF Static load rating: 11,000 KGF
Description
Thrust Needle Roller Bearing Item: Thrust Needle Roller Bearing Size: 40mm x 60mm x 5mm Quantity:One Bearing Dynamic load rating: 2,470 KGF Static load rating: 11,000 KGF

Suppliers

Company
Product
Description
Supplier Links
Thrust Needle Roller Bearing 40x60x5 Thrust Bearings - Kit8676 - NationSkander California Corporation
Anaheim, CA, USA
Thrust Needle Roller Bearing 40x60x5 Thrust Bearings
Kit8676
Thrust Needle Roller Bearing 40x60x5 Thrust Bearings Kit8676
Thrust Needle Roller Bearing Item: Thrust Needle Roller Bearing Size: 40mm x 60mm x 5mm Quantity:One Bearing Dynamic load rating: 2,470 KGF Static load rating: 11,000 KGF

Thrust Needle Roller Bearing

  • Item: Thrust Needle Roller Bearing
  • Size: 40mm x 60mm x 5mm
  • Quantity:One Bearing
  • Dynamic load rating: 2,470 KGF
  • Static load rating: 11,000 KGF
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit8676
Product Name Thrust Needle Roller Bearing 40x60x5 Thrust Bearings
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
12mm ID, 26mm OD Polymer Spherical Bearing - S99GSBM122616 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rolling Element Polymer
Type Spherical
Design Units Metric
View Details
Roller Bearings - 2482868 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.3780 inch (35.000 mm)
View Details
Crossed Roller Bearings - CRBC Series - HIWIN Corporation
Specs
Type Crossed Roller; (Thin-section)
View Details