NationSkander California Corporation 35mm Cam Follower Needle Roller Bearing Kit7252

Description
35mm Cam Follower Needle Roller Bearing, inner diameter is 16mm, outer diameter is 35mm and the length is 52mm.Thread standard is M16x1.5, the size of this bearing is 16 x 35 x 52 mm. Item: KR35 Bearing Type: Cam Follower Needle Roller Bearing Size: 16mm x 35mm x 52mm Quantity: One Bearing Dynamic Load Rating: 1,230 KGF Static Load Rating: 1,870 KGF Equal: CF16 Equal: MCFR-35-X
Description
35mm Cam Follower Needle Roller Bearing, inner diameter is 16mm, outer diameter is 35mm and the length is 52mm.Thread standard is M16x1.5, the size of this bearing is 16 x 35 x 52 mm. Item: KR35 Bearing Type: Cam Follower Needle Roller Bearing Size: 16mm x 35mm x 52mm Quantity: One Bearing Dynamic Load Rating: 1,230 KGF Static Load Rating: 1,870 KGF Equal: CF16 Equal: MCFR-35-X

Suppliers

Company
Product
Description
Supplier Links
35mm Cam Follower Needle Roller Bearing - Kit7252 - NationSkander California Corporation
Anaheim, CA, USA
35mm Cam Follower Needle Roller Bearing
Kit7252
35mm Cam Follower Needle Roller Bearing Kit7252
35mm Cam Follower Needle Roller Bearing, inner diameter is 16mm, outer diameter is 35mm and the length is 52mm.Thread standard is M16x1.5, the size of this bearing is 16 x 35 x 52 mm. Item: KR35 Bearing Type: Cam Follower Needle Roller Bearing Size: 16mm x 35mm x 52mm Quantity: One Bearing Dynamic Load Rating: 1,230 KGF Static Load Rating: 1,870 KGF Equal: CF16 Equal: MCFR-35-X

35mm Cam Follower Needle Roller Bearing, inner diameter is 16mm, outer diameter is 35mm and the length is 52mm.Thread standard is M16x1.5, the size of this bearing is 16 x 35 x 52 mm.

  • Item: KR35 Bearing
  • Type: Cam Follower Needle Roller Bearing
  • Size: 16mm x 35mm x 52mm
  • Quantity: One Bearing
  • Dynamic Load Rating: 1,230 KGF
  • Static Load Rating: 1,870 KGF
  • Equal: CF16
  • Equal: MCFR-35-X
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit7252
Product Name 35mm Cam Follower Needle Roller Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RA16013CUUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 6.2992 inch (160.000 mm)
View Details
Roller Bearings - 2482771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 2.5591 inch (65.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-76 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 25.0000 inch (635.000 mm)
Overall Width 46.0000 inch (1168.399 mm)
View Details
0.5 in. ID, 1 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 17900 lbs (8118 kg)
View Details