NationSkander California Corporation FCB16 One Way Needle Bearing/Clutch 16x22x26 Kit8241_1

Description
Needle Roller Bearing Shell Type HFL1626, this is a popular size that could be used in many application that uses this size 16mm x 22mm x 26mm. Item: HFL1626 Needle Roller Bearing Type: Needle Roller Bearing Dimensions: 16mm x 22mm x 26mm/Metric ID (inner diameter)/Bore: 16mm OD (outer diameter): 22mm Width/Height/thickne ss: 26mm Size: 16 x 22 x 26 mm Quantity: One Bearing
Description
Needle Roller Bearing Shell Type HFL1626, this is a popular size that could be used in many application that uses this size 16mm x 22mm x 26mm. Item: HFL1626 Needle Roller Bearing Type: Needle Roller Bearing Dimensions: 16mm x 22mm x 26mm/Metric ID (inner diameter)/Bore: 16mm OD (outer diameter): 22mm Width/Height/thickne ss: 26mm Size: 16 x 22 x 26 mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
FCB16 One Way Needle Bearing/Clutch 16x22x26 - Kit8241_1 - NationSkander California Corporation
Anaheim, CA, USA
FCB16 One Way Needle Bearing/Clutch 16x22x26
Kit8241_1
FCB16 One Way Needle Bearing/Clutch 16x22x26 Kit8241_1
Needle Roller Bearing Shell Type HFL1626, this is a popular size that could be used in many application that uses this size 16mm x 22mm x 26mm. Item: HFL1626 Needle Roller Bearing Type: Needle Roller Bearing Dimensions: 16mm x 22mm x 26mm/Metric ID (inner diameter)/Bore: 16mm OD (outer diameter): 22mm Width/Height/thickne ss: 26mm Size: 16 x 22 x 26 mm Quantity: One Bearing

Needle Roller Bearing Shell Type HFL1626, this is a popular size that could be used in many application that uses this size 16mm x 22mm x 26mm.

  • Item: HFL1626 Needle Roller Bearing
  • Type: Needle Roller Bearing
  • Dimensions: 16mm x 22mm x 26mm/Metric
  • ID (inner diameter)/Bore: 16mm
  • OD (outer diameter): 22mm
  • Width/Height/thickness: 26mm
  • Size: 16 x 22 x 26 mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit8241_1
Product Name FCB16 One Way Needle Bearing/Clutch 16x22x26
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
.8750 in. ID, 1.5625 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 86000 lbs (39002 kg)
View Details
Sprag Clutch Bearings - 1465257 - RS Components, Ltd.
Specs
Design Units Metric
Bore 1.5748 inch (40.000 mm)
Outside Diameter 3.1496 inch (80.000 mm)
View Details
Crossed Roller Bearings - CRBE Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details