NationSkander California Corporation RNA6902UU Needle Roller Bearing 20x28x23 Kit7918

Description
Machined needle roller bearing RNA6902UU , the inner diameter is 20mm, the outer diameter is 28mm and width is 23mm. Item: RNA6902UU Bearing Type: Needle Roller Bearing Closures: Rubber Sealed (both sides) Dimensions: 20mm x 28mm x 23mm /Metric ID (inner diameter)/Bore: 20mm OD (outer diameter): 28mm Width/Height/thickne ss: 23mm Size: 20mm x 28mm x 23mm Quantity: One Bearing Basic Dynamic Load Rating: 1,880 KGF Basic Static Load Rating: 2,760 KGF Dimensions dr D B 20mm 28mm 23mm
Description
Machined needle roller bearing RNA6902UU , the inner diameter is 20mm, the outer diameter is 28mm and width is 23mm. Item: RNA6902UU Bearing Type: Needle Roller Bearing Closures: Rubber Sealed (both sides) Dimensions: 20mm x 28mm x 23mm /Metric ID (inner diameter)/Bore: 20mm OD (outer diameter): 28mm Width/Height/thickne ss: 23mm Size: 20mm x 28mm x 23mm Quantity: One Bearing Basic Dynamic Load Rating: 1,880 KGF Basic Static Load Rating: 2,760 KGF Dimensions dr D B 20mm 28mm 23mm

Suppliers

Company
Product
Description
Supplier Links
RNA6902UU Needle Roller Bearing 20x28x23 - Kit7918 - NationSkander California Corporation
Anaheim, CA, USA
RNA6902UU Needle Roller Bearing 20x28x23
Kit7918
RNA6902UU Needle Roller Bearing 20x28x23 Kit7918
Machined needle roller bearing RNA6902UU , the inner diameter is 20mm, the outer diameter is 28mm and width is 23mm. Item: RNA6902UU Bearing Type: Needle Roller Bearing Closures: Rubber Sealed (both sides) Dimensions: 20mm x 28mm x 23mm /Metric ID (inner diameter)/Bore: 20mm OD (outer diameter): 28mm Width/Height/thickne ss: 23mm Size: 20mm x 28mm x 23mm Quantity: One Bearing Basic Dynamic Load Rating: 1,880 KGF Basic Static Load Rating: 2,760 KGF Dimensions dr D B 20mm 28mm 23mm

Machined needle roller bearing RNA6902UU , the inner diameter is 20mm, the outer diameter is 28mm and width is 23mm.

  • Item: RNA6902UU Bearing
  • Type: Needle Roller Bearing
  • Closures: Rubber Sealed (both sides)
  • Dimensions: 20mm x 28mm x 23mm /Metric
  • ID (inner diameter)/Bore: 20mm
  • OD (outer diameter): 28mm
  • Width/Height/thickness: 23mm
  • Size: 20mm x 28mm x 23mm
  • Quantity: One Bearing
  • Basic Dynamic Load Rating: 1,880 KGF
  • Basic Static Load Rating: 2,760 KGF
    Dimensions
    drDB
    20mm28mm23mm
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit7918
Product Name RNA6902UU Needle Roller Bearing 20x28x23
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-2 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 0.6250 inch (15.875 mm)
Overall Width 1.3130 inch (33.350 mm)
View Details
Sprag Clutch Bearings - 1845737 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.6693 inch (17.000 mm)
Outside Diameter 1.5748 inch (40.000 mm)
View Details
.5625 in. ID, 1.0937 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 36000 lbs (16327 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details