NationSkander California Corporation LFR50/8NPP 8mm ID x 6mm U Groove Track Roller Bearing Kit8369

Description
LFR50/8NPP 8mm ID x 6mm U Groove Track Roller Bearing. Item: LFR50/8NPP Bearing Type: U Groove Track Roller Bearing Quantity: One bearing Load rating Cw: 3.67 KN Load rating Cow: 2.28 KN
Description
LFR50/8NPP 8mm ID x 6mm U Groove Track Roller Bearing. Item: LFR50/8NPP Bearing Type: U Groove Track Roller Bearing Quantity: One bearing Load rating Cw: 3.67 KN Load rating Cow: 2.28 KN

Suppliers

Company
Product
Description
Supplier Links
LFR50/8NPP 8mm ID x 6mm U Groove Track Roller Bearing - Kit8369 - NationSkander California Corporation
Anaheim, CA, USA
LFR50/8NPP 8mm ID x 6mm U Groove Track Roller Bearing
Kit8369
LFR50/8NPP 8mm ID x 6mm U Groove Track Roller Bearing Kit8369
LFR50/8NPP 8mm ID x 6mm U Groove Track Roller Bearing. Item: LFR50/8NPP Bearing Type: U Groove Track Roller Bearing Quantity: One bearing Load rating Cw: 3.67 KN Load rating Cow: 2.28 KN

LFR50/8NPP 8mm ID x 6mm U Groove Track Roller Bearing.

  • Item: LFR50/8NPP Bearing
  • Type: U Groove Track Roller Bearing
  • Quantity: One bearing
  • Load rating Cw: 3.67 KN
  • Load rating Cow: 2.28 KN
Supplier's Site
LFR50/8NPP 8mm ID x 6mm U Groove Track Roller Bearing - Kit8369 - NationSkander California Corporation
Anaheim, CA, USA
LFR50/8NPP 8mm ID x 6mm U Groove Track Roller Bearing
Kit8369
LFR50/8NPP 8mm ID x 6mm U Groove Track Roller Bearing Kit8369
LFR50/8NPP 8mm ID x 6mm U Groove Track Roller Bearing. Item: LFR50/8NPP Bearing Type: U Groove Track Roller Bearing Quantity: One bearing Load rating Cw: 3.67 KN Load rating Cow: 2.28 KN

LFR50/8NPP 8mm ID x 6mm U Groove Track Roller Bearing.

  • Item: LFR50/8NPP Bearing
  • Type: U Groove Track Roller Bearing
  • Quantity: One bearing
  • Load rating Cw: 3.67 KN
  • Load rating Cow: 2.28 KN
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit8369
Product Name LFR50/8NPP 8mm ID x 6mm U Groove Track Roller Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883300 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-6-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 13300 lbs (6032 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
 - Flat type_Plastic bearing (chemical resistance)_PE - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
View Details