NationSkander California Corporation NA4905 Needle Roller Bearing 25x42x17 Kit8667

Description
Machined type needle roller bearing NA4905, the inner diameter is 25mm, the outer diameter is 42mm, width of the cone (inner ring) is 17mm, and the outer ring width is 17mm. Item: NA4905 Bearing Type: Needle Roller Bearing Dimensions: 25mm x 42mm x 17mm/Metric ID (inner diameter)/Bore: 25mm OD (outer diameter): 42mm Width/Height/thickne ss: 17mm Size: 25mm x 42mm x 17mm Quantity: One Bearing (inner cone is included) Dynamic Load Rating: 2420 KGF Static Load Rating: 3130 KGF
Description
Machined type needle roller bearing NA4905, the inner diameter is 25mm, the outer diameter is 42mm, width of the cone (inner ring) is 17mm, and the outer ring width is 17mm. Item: NA4905 Bearing Type: Needle Roller Bearing Dimensions: 25mm x 42mm x 17mm/Metric ID (inner diameter)/Bore: 25mm OD (outer diameter): 42mm Width/Height/thickne ss: 17mm Size: 25mm x 42mm x 17mm Quantity: One Bearing (inner cone is included) Dynamic Load Rating: 2420 KGF Static Load Rating: 3130 KGF

Suppliers

Company
Product
Description
Supplier Links
NA4905 Needle Roller Bearing 25x42x17 - Kit8667 - NationSkander California Corporation
Anaheim, CA, USA
NA4905 Needle Roller Bearing 25x42x17
Kit8667
NA4905 Needle Roller Bearing 25x42x17 Kit8667
Machined type needle roller bearing NA4905, the inner diameter is 25mm, the outer diameter is 42mm, width of the cone (inner ring) is 17mm, and the outer ring width is 17mm. Item: NA4905 Bearing Type: Needle Roller Bearing Dimensions: 25mm x 42mm x 17mm/Metric ID (inner diameter)/Bore: 25mm OD (outer diameter): 42mm Width/Height/thickne ss: 17mm Size: 25mm x 42mm x 17mm Quantity: One Bearing (inner cone is included) Dynamic Load Rating: 2420 KGF Static Load Rating: 3130 KGF

Machined type needle roller bearing NA4905, the inner diameter is 25mm, the outer diameter is 42mm, width of the cone (inner ring) is 17mm, and the outer ring width is 17mm.

  • Item: NA4905 Bearing
  • Type: Needle Roller Bearing
  • Dimensions: 25mm x 42mm x 17mm/Metric
  • ID (inner diameter)/Bore: 25mm
  • OD (outer diameter): 42mm
  • Width/Height/thickness: 17mm
  • Size: 25mm x 42mm x 17mm
  • Quantity: One Bearing (inner cone is included)
  • Dynamic Load Rating: 2420 KGF
  • Static Load Rating: 3130 KGF
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit8667
Product Name NA4905 Needle Roller Bearing 25x42x17
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB4510UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.7717 inch (45.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-100-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
Roller Bearings - 1469318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 1.5748 inch (40.000 mm)
View Details
.3125 in. ID, .8750 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 6550 lbs (2971 kg)
View Details