NationSkander California Corporation HK0910 Needle Bearing 9x13x10 TLA910Z Miniature Kit8620

Description
Needle Roller Bearing Shell Type HK0910, this is a popular size that could be used in many application that uses this size 9mm x 13mm x 10mm. Item: HK0910 Roller Bearing Type: Needle Roller Bearing Size: 9mm x 13mm x 10mm Basic Dynamic Load Rating: 360 KGF Basic Static Load Rating: 410 KGF Quantity: One Bearing
Description
Needle Roller Bearing Shell Type HK0910, this is a popular size that could be used in many application that uses this size 9mm x 13mm x 10mm. Item: HK0910 Roller Bearing Type: Needle Roller Bearing Size: 9mm x 13mm x 10mm Basic Dynamic Load Rating: 360 KGF Basic Static Load Rating: 410 KGF Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
HK0910 Needle Bearing 9x13x10 TLA910Z Miniature - Kit8620 - NationSkander California Corporation
Anaheim, CA, USA
HK0910 Needle Bearing 9x13x10 TLA910Z Miniature
Kit8620
HK0910 Needle Bearing 9x13x10 TLA910Z Miniature Kit8620
Needle Roller Bearing Shell Type HK0910, this is a popular size that could be used in many application that uses this size 9mm x 13mm x 10mm. Item: HK0910 Roller Bearing Type: Needle Roller Bearing Size: 9mm x 13mm x 10mm Basic Dynamic Load Rating: 360 KGF Basic Static Load Rating: 410 KGF Quantity: One Bearing

Needle Roller Bearing Shell Type HK0910, this is a popular size that could be used in many application that uses this size 9mm x 13mm x 10mm.

  • Item: HK0910 Roller Bearing
  • Type: Needle Roller Bearing
  • Size: 9mm x 13mm x 10mm
  • Basic Dynamic Load Rating: 360 KGF
  • Basic Static Load Rating: 410 KGF
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit8620
Product Name HK0910 Needle Bearing 9x13x10 TLA910Z Miniature
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-200 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 14162 lbs (6423 kg)
Dynamic Radial 35743 lbs (16210 kg)
View Details
.5000 in. ID, 1.0000 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 11200 lbs (5079 kg)
View Details
Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details