NationSkander California Corporation NU209M Cylindrical Roller Bearing 45x85x19 Kit8693

Description
NU209M Cylindrical Roller Bearing and Removable Inner Ring, this is a popular size that could be used in many application that uses this size 45mm x 85mm x 19mm. Bearing is made of Chrome Steel. Item: NU209M Bearing Type: Cylindrical Roller Bearing Cage: BRONZE Size: 45mm x 85mm x 19mm Quantity: One Bearing Dynamic load rating Cr: 46,000 N Static load rating Cor: 47,000 N Limiting Speed: Grease Lubrication: 7,500 RPM Oil Lubrication: 9,000 RPM
Description
NU209M Cylindrical Roller Bearing and Removable Inner Ring, this is a popular size that could be used in many application that uses this size 45mm x 85mm x 19mm. Bearing is made of Chrome Steel. Item: NU209M Bearing Type: Cylindrical Roller Bearing Cage: BRONZE Size: 45mm x 85mm x 19mm Quantity: One Bearing Dynamic load rating Cr: 46,000 N Static load rating Cor: 47,000 N Limiting Speed: Grease Lubrication: 7,500 RPM Oil Lubrication: 9,000 RPM

Suppliers

Company
Product
Description
Supplier Links
NU209M Cylindrical Roller Bearing 45x85x19 - Kit8693 - NationSkander California Corporation
Anaheim, CA, USA
NU209M Cylindrical Roller Bearing 45x85x19
Kit8693
NU209M Cylindrical Roller Bearing 45x85x19 Kit8693
NU209M Cylindrical Roller Bearing and Removable Inner Ring, this is a popular size that could be used in many application that uses this size 45mm x 85mm x 19mm. Bearing is made of Chrome Steel. Item: NU209M Bearing Type: Cylindrical Roller Bearing Cage: BRONZE Size: 45mm x 85mm x 19mm Quantity: One Bearing Dynamic load rating Cr: 46,000 N Static load rating Cor: 47,000 N Limiting Speed: Grease Lubrication: 7,500 RPM Oil Lubrication: 9,000 RPM

NU209M Cylindrical Roller Bearing and Removable Inner Ring, this is a popular size that could be used in many application that uses this size 45mm x 85mm x 19mm. Bearing is made of Chrome Steel.

  • Item: NU209M Bearing
  • Type: Cylindrical Roller Bearing
  • Cage: BRONZE
  • Size: 45mm x 85mm x 19mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 46,000 N
  • Static load rating Cor: 47,000 N
  • Limiting Speed:
    • Grease Lubrication: 7,500 RPM
    • Oil Lubrication: 9,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit8693
Product Name NU209M Cylindrical Roller Bearing 45x85x19
Unlock Full Specs
to access all available technical data

Similar Products

Aerospace Bearings, YAS(abma) - 6NBL1618YJ - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 0.3750 inch (9.525 mm)
View Details
Sprag Clutch Bearings - 1465256 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.7874 inch (20.000 mm)
Outside Diameter 1.8504 inch (47.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details