NationSkander California Corporation RNA4904UU Needle roller bearing 25x37x17 Kit7913

Description
Machined needle roller bearing RNA4904UU, the inner diameter is 25mm, the outer diameter is 37mm and width is 17mm. Item: RNA4904UU Bearing Type: Needle Roller Bearing Closures: Rubber Sealed (both sides) Dimensions: 25mm x 37mm x 17mm /Metric ID (inner diameter)/Bore: 25mm OD (outer diameter): 37mm Width/Height/thickne ss: 17mm Size: 25mm x 37mm x 17mm Quantity: One Bearing Basic Dynamic Load Rating: 1830 KGF Basic Static Load Rating: 2,090 KGF Dimensions dr D B 25mm 37mm 17mm
Description
Machined needle roller bearing RNA4904UU, the inner diameter is 25mm, the outer diameter is 37mm and width is 17mm. Item: RNA4904UU Bearing Type: Needle Roller Bearing Closures: Rubber Sealed (both sides) Dimensions: 25mm x 37mm x 17mm /Metric ID (inner diameter)/Bore: 25mm OD (outer diameter): 37mm Width/Height/thickne ss: 17mm Size: 25mm x 37mm x 17mm Quantity: One Bearing Basic Dynamic Load Rating: 1830 KGF Basic Static Load Rating: 2,090 KGF Dimensions dr D B 25mm 37mm 17mm

Suppliers

Company
Product
Description
Supplier Links
RNA4904UU Needle roller bearing 25x37x17 - Kit7913 - NationSkander California Corporation
Anaheim, CA, USA
RNA4904UU Needle roller bearing 25x37x17
Kit7913
RNA4904UU Needle roller bearing 25x37x17 Kit7913
Machined needle roller bearing RNA4904UU, the inner diameter is 25mm, the outer diameter is 37mm and width is 17mm. Item: RNA4904UU Bearing Type: Needle Roller Bearing Closures: Rubber Sealed (both sides) Dimensions: 25mm x 37mm x 17mm /Metric ID (inner diameter)/Bore: 25mm OD (outer diameter): 37mm Width/Height/thickne ss: 17mm Size: 25mm x 37mm x 17mm Quantity: One Bearing Basic Dynamic Load Rating: 1830 KGF Basic Static Load Rating: 2,090 KGF Dimensions dr D B 25mm 37mm 17mm

Machined needle roller bearing RNA4904UU, the inner diameter is 25mm, the outer diameter is 37mm and width is 17mm.

  • Item: RNA4904UU Bearing
  • Type: Needle Roller Bearing
  • Closures: Rubber Sealed (both sides)
  • Dimensions: 25mm x 37mm x 17mm /Metric
  • ID (inner diameter)/Bore: 25mm
  • OD (outer diameter): 37mm
  • Width/Height/thickness: 17mm
  • Size: 25mm x 37mm x 17mm
  • Quantity: One Bearing
  • Basic Dynamic Load Rating: 1830 KGF
  • Basic Static Load Rating: 2,090 KGF
    Dimensions
    drDB
    25mm37mm17mm
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit7913
Product Name RNA4904UU Needle roller bearing 25x37x17
Unlock Full Specs
to access all available technical data

Similar Products

Ancillary Bearings, YR-Chain Rollers: Yoke Type - YR-2-1/2-18 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 0.7449 inch (18.920 mm)
View Details
Roller Bearings - 2482899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.1811 inch (30.000 mm)
View Details
.3750 in. ID, .8125 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 15600 lbs (7075 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details