NationSkander California Corporation HK1015 Needle Bearing 10x14x15 TLA1015Z Kit9375

Description
One Needle Roller Bearing Shell Type HK1015, this is a popular size that could be used in many application that uses this size 10mm x 14mm x 15mm. Item: HK1015 Roller Bearing Type: Needle Roller Bearing Size: 10mm x 14mm x 15mm Quantity: One Bearing Basic Dynamic Load Rating: 440 KGF Basic Static Load Rating: 590 KGF
Description
One Needle Roller Bearing Shell Type HK1015, this is a popular size that could be used in many application that uses this size 10mm x 14mm x 15mm. Item: HK1015 Roller Bearing Type: Needle Roller Bearing Size: 10mm x 14mm x 15mm Quantity: One Bearing Basic Dynamic Load Rating: 440 KGF Basic Static Load Rating: 590 KGF

Suppliers

Company
Product
Description
Supplier Links
HK1015 Needle Bearing 10x14x15 TLA1015Z - Kit9375 - NationSkander California Corporation
Anaheim, CA, USA
HK1015 Needle Bearing 10x14x15 TLA1015Z
Kit9375
HK1015 Needle Bearing 10x14x15 TLA1015Z Kit9375
One Needle Roller Bearing Shell Type HK1015, this is a popular size that could be used in many application that uses this size 10mm x 14mm x 15mm. Item: HK1015 Roller Bearing Type: Needle Roller Bearing Size: 10mm x 14mm x 15mm Quantity: One Bearing Basic Dynamic Load Rating: 440 KGF Basic Static Load Rating: 590 KGF

One Needle Roller Bearing Shell Type HK1015, this is a popular size that could be used in many application that uses this size 10mm x 14mm x 15mm.

  • Item: HK1015 Roller Bearing
  • Type: Needle Roller Bearing
  • Size: 10mm x 14mm x 15mm
  • Quantity: One Bearing
  • Basic Dynamic Load Rating: 440 KGF
  • Basic Static Load Rating: 590 KGF
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit9375
Product Name HK1015 Needle Bearing 10x14x15 TLA1015Z
Unlock Full Specs
to access all available technical data

Similar Products

Crossed Roller Bearings - CRBB Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
Sprag Clutch Bearings - 1845771 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.4724 inch (12.000 mm)
Outside Diameter 1.3780 inch (35.000 mm)
View Details
0.25 in. ID, 0.6562 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 6700 lbs (3039 kg)
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-62 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 3192 lbs (1448 kg)
Dynamic Radial 5193 lbs (2355 kg)
View Details