NationSkander California Corporation HK2220UU Needle Bearing 22x28x20 TLA2220UU kit787

Description
Needle Roller Bearing Type HK2220UU, this is a popular size that could be used in many application that uses this size 22mm x 28mm x 20mm.each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination. Item: HK2220UU Roller Bearing Type: Needle Roller Bearing Size: 22mm x 28mm x 20mm Closures: Rubber Seals Lubrication: Oil Preserved Quantity: One bearing Basic Dynamic Load Rating: 1,560 KGF Basic Static Load Rating: 2,780 KGF
Description
Needle Roller Bearing Type HK2220UU, this is a popular size that could be used in many application that uses this size 22mm x 28mm x 20mm.each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination. Item: HK2220UU Roller Bearing Type: Needle Roller Bearing Size: 22mm x 28mm x 20mm Closures: Rubber Seals Lubrication: Oil Preserved Quantity: One bearing Basic Dynamic Load Rating: 1,560 KGF Basic Static Load Rating: 2,780 KGF

Suppliers

Company
Product
Description
Supplier Links
HK2220UU Needle Bearing 22x28x20 TLA2220UU - kit787 - NationSkander California Corporation
Anaheim, CA, USA
HK2220UU Needle Bearing 22x28x20 TLA2220UU
kit787
HK2220UU Needle Bearing 22x28x20 TLA2220UU kit787
Needle Roller Bearing Type HK2220UU, this is a popular size that could be used in many application that uses this size 22mm x 28mm x 20mm.each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination. Item: HK2220UU Roller Bearing Type: Needle Roller Bearing Size: 22mm x 28mm x 20mm Closures: Rubber Seals Lubrication: Oil Preserved Quantity: One bearing Basic Dynamic Load Rating: 1,560 KGF Basic Static Load Rating: 2,780 KGF

Needle Roller Bearing Type HK2220UU, this is a popular size that could be used in many application that uses this size 22mm x 28mm x 20mm.each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination.

  • Item: HK2220UU Roller Bearing
  • Type: Needle Roller Bearing
  • Size: 22mm x 28mm x 20mm
  • Closures: Rubber Seals
  • Lubrication: Oil Preserved
  • Quantity: One bearing
  • Basic Dynamic Load Rating: 1,560 KGF
  • Basic Static Load Rating: 2,780 KGF
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number kit787
Product Name HK2220UU Needle Bearing 22x28x20 TLA2220UU
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB11012UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.3307 inch (110.000 mm)
View Details
Roller Bearings - 1469279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.1811 inch (30.000 mm)
Outside Diameter 2.1654 inch (55.000 mm)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-1/2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 1320 lbs (599 kg)
Dynamic Radial 2520 lbs (1143 kg)
View Details