NationSkander California Corporation NA4900 Needle roller bearing 10x22x13 Kit8662

Description
Machined needle roller bearing NA4900, the inner diameter is 10mm, the outer diameter is 22mm, width of the cone (inner ring) is 13mm, and the outer ring width is 13mm. Item: NA4900 Bearing Type: Needle Roller Bearing Dimensions: 10mm x 22mm x 13mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 22mm Width/Height/thickne ss: 13mm Size: 10mm x 22mm x 13mm Quantity: One Bearing (inner cone is included) Dynamic Load Rating: 940 KGF Load Rating: 1,030 KGF
Description
Machined needle roller bearing NA4900, the inner diameter is 10mm, the outer diameter is 22mm, width of the cone (inner ring) is 13mm, and the outer ring width is 13mm. Item: NA4900 Bearing Type: Needle Roller Bearing Dimensions: 10mm x 22mm x 13mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 22mm Width/Height/thickne ss: 13mm Size: 10mm x 22mm x 13mm Quantity: One Bearing (inner cone is included) Dynamic Load Rating: 940 KGF Load Rating: 1,030 KGF

Suppliers

Company
Product
Description
Supplier Links
NA4900 Needle roller bearing 10x22x13 - Kit8662 - NationSkander California Corporation
Anaheim, CA, USA
NA4900 Needle roller bearing 10x22x13
Kit8662
NA4900 Needle roller bearing 10x22x13 Kit8662
Machined needle roller bearing NA4900, the inner diameter is 10mm, the outer diameter is 22mm, width of the cone (inner ring) is 13mm, and the outer ring width is 13mm. Item: NA4900 Bearing Type: Needle Roller Bearing Dimensions: 10mm x 22mm x 13mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 22mm Width/Height/thickne ss: 13mm Size: 10mm x 22mm x 13mm Quantity: One Bearing (inner cone is included) Dynamic Load Rating: 940 KGF Load Rating: 1,030 KGF

Machined needle roller bearing NA4900, the inner diameter is 10mm, the outer diameter is 22mm, width of the cone (inner ring) is 13mm, and the outer ring width is 13mm.

  • Item: NA4900 Bearing
  • Type: Needle Roller Bearing
  • Dimensions: 10mm x 22mm x 13mm/Metric
  • ID (inner diameter)/Bore: 10mm
  • OD (outer diameter): 22mm
  • Width/Height/thickness: 13mm
  • Size: 10mm x 22mm x 13mm
  • Quantity: One Bearing (inner cone is included)
  • Dynamic Load Rating: 940 KGF
  • Load Rating: 1,030 KGF
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit8662
Product Name NA4900 Needle roller bearing 10x22x13
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Crossed Roller Bearings - CRBA Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
Aerospace Bearings, YAG(Smith) - YAG-09 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 0.5625 inch (14.287 mm)
View Details