NationSkander California Corporation HK2512 Needle Bearing 25x32x12 TLA2512Z Kit8635

Description
Needle Roller Bearing Shell Type HK2512, this is a popular size that could be used in many application that uses this size 25mm x 32mm x 12mm. Item: HK2512 Roller Bearing Type: Needle Roller Bearing Size: 25mm x 32mm x 12mm Quantity: One Bearing Basic Dynamic Load Rating: 960 KGF Basic Static Load Rating: 1,410 KGF
Description
Needle Roller Bearing Shell Type HK2512, this is a popular size that could be used in many application that uses this size 25mm x 32mm x 12mm. Item: HK2512 Roller Bearing Type: Needle Roller Bearing Size: 25mm x 32mm x 12mm Quantity: One Bearing Basic Dynamic Load Rating: 960 KGF Basic Static Load Rating: 1,410 KGF

Suppliers

Company
Product
Description
Supplier Links
HK2512 Needle Bearing 25x32x12 TLA2512Z - Kit8635 - NationSkander California Corporation
Anaheim, CA, USA
HK2512 Needle Bearing 25x32x12 TLA2512Z
Kit8635
HK2512 Needle Bearing 25x32x12 TLA2512Z Kit8635
Needle Roller Bearing Shell Type HK2512, this is a popular size that could be used in many application that uses this size 25mm x 32mm x 12mm. Item: HK2512 Roller Bearing Type: Needle Roller Bearing Size: 25mm x 32mm x 12mm Quantity: One Bearing Basic Dynamic Load Rating: 960 KGF Basic Static Load Rating: 1,410 KGF

Needle Roller Bearing Shell Type HK2512, this is a popular size that could be used in many application that uses this size 25mm x 32mm x 12mm.

  • Item: HK2512 Roller Bearing
  • Type: Needle Roller Bearing
  • Size: 25mm x 32mm x 12mm
  • Quantity: One Bearing
  • Basic Dynamic Load Rating: 960 KGF
  • Basic Static Load Rating: 1,410 KGF
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit8635
Product Name HK2512 Needle Bearing 25x32x12 TLA2512Z
Unlock Full Specs
to access all available technical data

Similar Products

Crossed Roller Bearings - CRBB Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
Sprag Clutch Bearings - 1845770 - RS Components, Ltd.
Specs
Design Units Metric
Bore 2.3622 inch (60.000 mm)
Outside Diameter 4.3307 inch (110.000 mm)
View Details
.3125 in. ID, .8750 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 6550 lbs (2971 kg)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-52-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 10600 lbs (4807 kg)
Dynamic Radial 17000 lbs (7710 kg)
View Details