NationSkander California Corporation NU308M Cylindrical Roller Bearing 40x90x23 Kit8698

Description
NU308M Cylindrical Roller Bearing and Removable Inner Ring, this is a popular size that could be used in many application that uses this size 40mm x 90mm x 23mm. Bearing is made of Chrome Steel. Item: NU308M Bearing Type: Cylindrical Roller Bearing Cage: BRONZE Size: 40mm x 90mm x 23mm Quantity: One Bearing Dynamic load rating Cr: 58,500 N Static load rating Cor: 57,000 N Limiting Speed: Grease Lubrication: 6,700 RPM Oil Lubrication: 8,000 RPM
Description
NU308M Cylindrical Roller Bearing and Removable Inner Ring, this is a popular size that could be used in many application that uses this size 40mm x 90mm x 23mm. Bearing is made of Chrome Steel. Item: NU308M Bearing Type: Cylindrical Roller Bearing Cage: BRONZE Size: 40mm x 90mm x 23mm Quantity: One Bearing Dynamic load rating Cr: 58,500 N Static load rating Cor: 57,000 N Limiting Speed: Grease Lubrication: 6,700 RPM Oil Lubrication: 8,000 RPM

Suppliers

Company
Product
Description
Supplier Links
NU308M Cylindrical Roller Bearing 40x90x23 - Kit8698 - NationSkander California Corporation
Anaheim, CA, USA
NU308M Cylindrical Roller Bearing 40x90x23
Kit8698
NU308M Cylindrical Roller Bearing 40x90x23 Kit8698
NU308M Cylindrical Roller Bearing and Removable Inner Ring, this is a popular size that could be used in many application that uses this size 40mm x 90mm x 23mm. Bearing is made of Chrome Steel. Item: NU308M Bearing Type: Cylindrical Roller Bearing Cage: BRONZE Size: 40mm x 90mm x 23mm Quantity: One Bearing Dynamic load rating Cr: 58,500 N Static load rating Cor: 57,000 N Limiting Speed: Grease Lubrication: 6,700 RPM Oil Lubrication: 8,000 RPM

NU308M Cylindrical Roller Bearing and Removable Inner Ring, this is a popular size that could be used in many application that uses this size 40mm x 90mm x 23mm. Bearing is made of Chrome Steel.

  • Item: NU308M Bearing
  • Type: Cylindrical Roller Bearing
  • Cage: BRONZE
  • Size: 40mm x 90mm x 23mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 58,500 N
  • Static load rating Cor: 57,000 N
  • Limiting Speed:
    • Grease Lubrication: 6,700 RPM
    • Oil Lubrication: 8,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit8698
Product Name NU308M Cylindrical Roller Bearing 40x90x23
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Crossed Roller Bearings - CRBE Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-26 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 387 lbs (175 kg)
Dynamic Radial 627 lbs (284 kg)
View Details