NationSkander California Corporation NU312M Cylindrical Roller Bearing 60x130x31 Kit8701

Description
NU312M Cylindrical Roller Bearing and Removable Inner Ring, this is a popular size that could be used in many application that uses this size 60mm x 130mm x 31mm. Bearing is made of Chrome Steel. Item: NU312M Ball Bearing Type: Cylindrical Roller Bearings Cage: BRONZE Size: 60mm x 130mm x 31mm Quantity: One Bearing Dynamic load rating Cr: 124,000 N Static load rating Cor: 126,000 N Limiting Speed: Grease Lubrication: 4,800 RPM Oil Lubrication: 5,600 RPM
Description
NU312M Cylindrical Roller Bearing and Removable Inner Ring, this is a popular size that could be used in many application that uses this size 60mm x 130mm x 31mm. Bearing is made of Chrome Steel. Item: NU312M Ball Bearing Type: Cylindrical Roller Bearings Cage: BRONZE Size: 60mm x 130mm x 31mm Quantity: One Bearing Dynamic load rating Cr: 124,000 N Static load rating Cor: 126,000 N Limiting Speed: Grease Lubrication: 4,800 RPM Oil Lubrication: 5,600 RPM

Suppliers

Company
Product
Description
Supplier Links
NU312M Cylindrical Roller Bearing 60x130x31 - Kit8701 - NationSkander California Corporation
Anaheim, CA, USA
NU312M Cylindrical Roller Bearing 60x130x31
Kit8701
NU312M Cylindrical Roller Bearing 60x130x31 Kit8701
NU312M Cylindrical Roller Bearing and Removable Inner Ring, this is a popular size that could be used in many application that uses this size 60mm x 130mm x 31mm. Bearing is made of Chrome Steel. Item: NU312M Ball Bearing Type: Cylindrical Roller Bearings Cage: BRONZE Size: 60mm x 130mm x 31mm Quantity: One Bearing Dynamic load rating Cr: 124,000 N Static load rating Cor: 126,000 N Limiting Speed: Grease Lubrication: 4,800 RPM Oil Lubrication: 5,600 RPM

NU312M Cylindrical Roller Bearing and Removable Inner Ring, this is a popular size that could be used in many application that uses this size 60mm x 130mm x 31mm. Bearing is made of Chrome Steel.

  • Item: NU312M Ball Bearing
  • Type: Cylindrical Roller Bearings
  • Cage: BRONZE
  • Size: 60mm x 130mm x 31mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 124,000 N
  • Static load rating Cor: 126,000 N
  • Limiting Speed:
    • Grease Lubrication: 4,800 RPM
    • Oil Lubrication: 5,600 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit8701
Product Name NU312M Cylindrical Roller Bearing 60x130x31
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-35 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 832 lbs (377 kg)
Dynamic Radial 1349 lbs (612 kg)
View Details
Rotation - Cross Roller Ring - RB11012UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.3307 inch (110.000 mm)
View Details
.5000 in. ID, 1.3125 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 15600 lbs (7075 kg)
View Details