NationSkander California Corporation Datasheets for Needle Roller Bearings

Needle roller bearings are a type of radial roller bearing with rollers whose length are at least four times their diameter. These bearings are valued for their high load capacity and low sectional height.
Needle Roller Bearings: Learn more

Product Name Notes
10 Flanged Bearing Stainless Steel Ball Bearings ABEC-5 quality, this is a popular size that could be used in many application that uses this size 1/8" x 1/4" x 7/64".
1640-2RS Bearing is regular section, double sealed, radial and deep groove ball bearing, bearing is made of Chrome Steel with chrome steel balls and steel cage, 1640-2RS bearing is closed...
19mm Cam Follower Needle Roller Bearings, inner diameter is 8mm, outer diameter is 19mm and the length is 32mm.Thread standard is M8x1.2, the size is 8 x 19 x 32...
2 3/16" Mounted Bearing UCFL211-35, the inner diameter is 2 3/16". Item: UCFL211-35 Bearing Type: Mounted Bearings Bolt Size: 5/8" Basic Load (Cr): 43.4 KN Basic Load (Cor): 29.4 KN...
2203 Self Aligning Ball Bearing has a spherical outer ring raceway, the balls and cage continue to rotate, this type of bearings is suitable when the displacement of the centers...
40mm Cam Follower Needle Roller Bearing, inner diameter is 18mm, outer diameter is 40mm and the length is 58mm.Thread standard is M18x1.5, the size of this bearing is 18 x...
510001 auto Wheel double row Bearing, inner diameter is 36mm, outer diameter is 68mm and width is 33mm. Item: 510001 Ball Bearing Type: Wheel Ball Bearing Closures: Open Dimensions: 36mm...
510006 auto Wheel double row Bearing, inner diameter is 43mm, outer diameter is 82mm and width is 45mm. Item: 510006 Ball Bearing Type: Wheel Ball Bearing Closures: Double shielded with...
51102 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 15mm x 28mm x 9mm. Thrust bearing is known to...
51107 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 35mm x 52mm x 12mm. Thrust bearing is known to...
6014ZZ Chrome steel Shielded Ball Bearing, 6014ZZ is Electric motor quality, 6014ZZ Bearing is a popular item that could be used in many application that uses this size 70mm x...
608-2RS Full Ceramic Ball Bearing, the inner diameter is 8mm, outer diameter is 22mm and the width is 7mm, this is a popular size that could be used in many...
6202-2RS Sealed Ball Bearing, 6202-2RS is electric motor Quality, Bearings 6202-2RS inner diameter is 15mm, 6202-2RS outer diameter is 35mm and 6202-2RS width is 11mm, 6202-2RS Bearings is made of...
6202ZZENR Nachi Bearing with a Snap Ring, the 6202ZZENR inner diameter is 15mm, the 6202ZZENR outer diameter is 35mm, 6202ZZENR width is 11mm. Item: 6202ZZENR Nachi Ball Bearing Type: Nachi...
6904-2RS Sealed Ball Bearing, inner diameter is 20mm, outer diameter is 37mm and width is 9mm, bearing is a popular size that could be used in many applications, 6904-2RS Bearing...
7001 Full Ceramic Zirconium Oxide Angular Contact Ball Bearing, the inner diameter is 12mm, outer diameter is 28mm and the width is 8mm, this is a popular size that could...
Ball Bearing ABEC-3 Stainless Steel Nylon, this is a popular size that could be used in many application. Item: Ball Bearing Type: Miniature Bearing Quality: ABEC-3 Material: Stainless Steel Closures:...
Ball Bearing, this is a popular size that could be used in many application that uses this size 7mm x 14.5mm x 5mm. Bearings are made of Chrome Steel Bearing...
BNH009TU Nachi High Speed Angular Spindle Bearing, Ball Bearing is Super precision Angular with 15 degrees contact angle and Phenolic cage, bearing is ABEC-7 quality and made in Japan. BNH009TU...
BNH013TU Nachi High Speed Angular Spindle Bearing, Ball Bearing is Super precision Angular with 15 degrees contact angle and Phenolic cage, Bearing is ABEC-7 quality and made in Japan. BNH013TU...
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 1-3/4" inch Inner Diameter. Item: NAPK209-28 Bearing Type: Pillow...
FYH Pillow Block Bearing, Tapered bore (with adapter), 1-5/8" Inch Inner Diameter adapter. Item: UKPX09 Bearing Type: Pillow Block Tapered bore with adapter Bolt Size: 5/8" Adapter NO: HS2309X Basic...
HF1012 Needle Roller Bearing Shell Type, this is a popular size that could be used in many applications that uses this size 10mm x 14mm x 12mm. Item: HF1012 Needle...
Lot of 10 Ball Bearings ( 61801ZZ ), the inner diameter is 12, outer diameter is 21 and the width is 5, this is a popular size that could be...
Lot of 80 skateboard bearings, the Lot has 80 Deep Groove Radial Ball Bearings, skateboard bearings are closed with Metal Shields, skateboard bearings are made of Chrome Steel, each skateboard...
LR6000NPP Track Roller Single Row Bearing, bearing is a Sealed Item: LR6000NPP Bearing Type: Track Roller Single Row Bearing Size: 10mmx 28mmx 8mm Inner Diameter: 10mm Outer Diameter: 28mm Width...
Machined needle roller bearing RNA4903UU , the inner diameter is 22mm, the outer diameter is 30mm and width is 13mm. Item: RNA4903UU Bearing Type: Needle Roller Bearing Closures: Rubber Sealed...
Needle Roller Bearing Shell Type FCB8, this is a popular size that could be used in many application that uses this size 8mm x 14mm x 20mm. Item: FCB8 Roller...
Needle Roller Bearing Shell Type HFL1226, this is a popular size that could be used in many application that uses this size 12mm x 18mm x 26mm. Item: HFL1226 Needle...
Needle Roller Bearing Shell Type HFL3530, this is a popular size that could be used in many application that uses this size 35mm x 42mm x 30mm. Item: HFL3530 Needle...
Needle Roller Bearing Shell Type RCB081214, this is a popular size that could be used in many applications that uses this size 1/2" x 3/4" x 7/8" Inch. Item: RCB081214...
Needle Roller Bearing Shell Type RCB121616, this is a popular size that could be used in many applications that uses this size 3/4" x 1" x 1" Inch. Item: RCB121616...
NJ317EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NJ317EG, the NJ317EG inner diameter is 85mm, the NJ317EG outer diameter is 180mm, NJ317EG...
NJ317MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NJ317MY, the NJ317MY inner diameter is 85mm, the NJ317MY outer diameter is 180mm, NJ317MY...
NKI6/16 Machined needle roller bearing, The inner diameter is 6mm, the outer diameter is 16mm, the width is 16mm. Item: NKI6/16 Bearing Type: Needle Roller Bearing Dimensions: 6mm x 16mm...
One Ball Bearing the inner diameter is 6, outer diameter is 13 and the width is 6, this is a popular size that could be used in many applications, Bearings...
One bearing 5mm x 11mm x 4mm Tamiya Traxxas Ball Bearings, this is a popular size that could be used in many Vintage Radio Control Cars and trucks, Bearing is...
One Needle Roller Bearing Shell Type SCE1212, this is a popular size that could be used in many applications that uses this size 3/4" x 1" x 3/4" Item: SCE1212...
One Needle Roller Bearing Shell Type SCE128, this is a popular size that could be used in many applications that uses this size 3/4" x 1" x 1/2" Item: SCE128...
One Needle Roller Bearing Shell Type SCE1412, this is a popular size that could be used in many applications that uses this size 1 1/2" x 1 7/8 x 3/4"...
One Needle Roller Bearing Shell Type SCE1412, this is a popular size that could be used in many applications that uses this size 7/8"x1 1/8"x3/4" Item: SCE1412 Ball Bearing Type:...
One Needle Roller Bearing Shell Type SCE1416, this is a popular size that could be used in many applications that uses this size 7/8" x 1 1/8" x 1" Item:...
One Needle Roller Bearing Shell Type SCE1612, this is a popular size that could be used in many applications that uses this size 1" x 1 1/4" x 3/4" Item:...
One Needle Roller Bearing Shell Type SCE168, this is a popular size that could be used in many applications that uses this size 1" x 1 1/4" x 1/2" Item:...
One Needle Roller Bearing Shell Type SCE1812, this is a popular size that could be used in many applications that uses this size 1 1/8" x 1 3/8" x 3/4"...
One Needle Roller Bearing Shell Type SCE1816, this is a popular size that could be used in many applications that uses this size 1 1/8" x 1 3/8" x 1"...
One Needle Roller Bearing Shell Type SCE2012, this is a popular size that could be used in many applications that uses this size 1 1/4" x 1 1/2" x 3/4"...
One Needle Roller Bearing Shell Type SCE2016 , this is a popular size that could be used in many applications that uses this size 1 1/4" x 1 1/2" x...
One Needle Roller Bearing Shell Type SCE2020, this is a popular size that could be used in many applications that uses this size 1 1/4" x 1 1/2" x 1...
One Needle Roller Bearing Shell Type SCE2416, this is a popular size that could be used in many applications that uses this size 1 1/2" x 1 7/8" x 1"...
One Needle Roller Bearing Shell Type SCE66, this is a popular size that could be used in many applications that uses this size 3/8" x 9/16" x 3/8" Item: SCE66...
One Needle Roller Bearing Shell Type SCE68, this is a popular size that could be used in many applications that uses this size 3/8" x 9/16" x 1/2" Item: SCE68...
One Needle Roller Bearing Shell Type SCE78, this is a popular size that could be used in many applications that uses this size 7/16" x 5/8" x 1/2" Item: SCE78...
One Needle Roller Bearing Shell Type SCE85, this is a popular size that could be used in many applications that uses this size 1/2" x 11/16" x 5/16" Item: SCE85...
One Needle Roller Bearing Shell Type SCE87, this is a popular size that could be used in many applications that uses this size 1/2" x 11/16" x 7/16" Item: SCE87...
One Needle Roller Bearing Shell Type SCE910, this is a popular size that could be used in many applications that uses this size 9/16" x 3/4" x 5/8" Item: SCE910...
One Needle Roller Bearing Shell Type SCE912, inner diameter is 9/16" inch, outer diameter is 3/4" and width is 3/4". Item: SCE912 Ball Bearing Type: Needle Roller Bearing Size: 9/16"...
One Needle Roller Bearing Shell Type SCE98, this is a popular size that could be used in many applications that uses this size 9/16" x 3/4" x 1/2". Item: SCE98...
One Needle Roller Bearing Shell Type SCH1616, this is a popular size that could be used in many applications that uses this size 1" x 1 5/16" x 1". Item:...
One Needle Roller Bearing Shell Type SCH2020, this is a popular size that could be used in many applications that uses this size 1 1/4" x 1 5/8" x 1...
One Needle Roller Bearing Shell Type SCH88, this is a popular size that could be used in many applications that uses this size 1/2" x 3/4" x 1/2". Item: SCH88...
One Needle Roller Bearing Shell Type SCH912, this is a popular size that could be used in many applications that uses this size 9/16" x 13/16" x 3/4". Item: SCH912...
Pack 10 6301 2RS Ball Bearings, 6301 2RS inner diameter is 12mm, 6301 2RS outer diameter is 37mm and the 6301 2RS width is 12mm, 6301 2RS is a popular...
RC040708 Needle Roller Bearing/Clutch Shell Type, this is a popular size that could be used in many application that uses this size 1/4" x 7/16" x 1/2" inch. Item: RC040708...
RC121610 Needle Roller Bearing/Clutch Shell Type, this is a popular size that could be used in many application that uses this size 3/4" x 1" x 5/8" inch. Item: RC162110...
S608-2RS is stainless steel ball Bearing. Bearing is made of Stainless Steel, bearing has 2 Rubber Seal to protect the bearing from dust or any possible contamination. Item: Double Seald...
S627-2RS Sealed Ball Bearing is double sealed, radial and deep groove ball bearing, bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Stainless steel cage, S627-2RS bearing is...
set of 10 SR144ZZ Stainless Steel Bearings with Ceramic Balls ABEC-5 quality, it is a popular size that could be used in many application that uses this size 1/8" x...
Set of 2 ball bearings for use in the ATV rear axle, bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust...
SR6-2RS Sealed Stainless Steel Ball Bearing, this is a popular size that could be used in many application that uses this size 3/8" x 7/8" x 9/32" inch. Bearings are...
Stamped steel plate oval two-bolt flange type units Cylindrical bore (with set screw locking). Item: SBPFL202-10 Bearing Type: Stamped steel plate oval two-bolt flange units Bolt Size: 1/4" Basic Load...
The take-up unit fits into a take-up frame and allows for linear adjustment along the plane of the unit. Both international and domestic slot versions are available.Applicatio ns are Belt...
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads...
This oval flange type unit allows for anglular adjustment with a supporting point as the shaft center.when the bearing unit is installed, the bearing works fine adjustment of the supporting...
Thrust Needle Roller Bearing Item: Thrust Needle Roller Bearing Size: 17mm x 30mm x 4mm Quantity: One Bearing Dynamic load rating: 950 KGF Static load rating: 3,360 KGF