NationSkander California Corporation HK1522 Needle Bearing 15x21x22 TLA1522Z Kit8624

Description
Needle Roller Bearing Shell Type HK1522, this is a popular size that could be used in many application that uses this size 15mm x 21mm x 22mm. Item: HK1522 Roller Bearing Type: Needle Roller Bearing Size: 15mm x 21mm x 22mm Basic Dynamic Load Rating: 1,390 KGF Basic Static Load Rating: 2,130 KGF Quantity: One Bearing
Description
Needle Roller Bearing Shell Type HK1522, this is a popular size that could be used in many application that uses this size 15mm x 21mm x 22mm. Item: HK1522 Roller Bearing Type: Needle Roller Bearing Size: 15mm x 21mm x 22mm Basic Dynamic Load Rating: 1,390 KGF Basic Static Load Rating: 2,130 KGF Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
HK1522 Needle Bearing 15x21x22 TLA1522Z - Kit8624 - NationSkander California Corporation
Anaheim, CA, USA
HK1522 Needle Bearing 15x21x22 TLA1522Z
Kit8624
HK1522 Needle Bearing 15x21x22 TLA1522Z Kit8624
Needle Roller Bearing Shell Type HK1522, this is a popular size that could be used in many application that uses this size 15mm x 21mm x 22mm. Item: HK1522 Roller Bearing Type: Needle Roller Bearing Size: 15mm x 21mm x 22mm Basic Dynamic Load Rating: 1,390 KGF Basic Static Load Rating: 2,130 KGF Quantity: One Bearing

Needle Roller Bearing Shell Type HK1522, this is a popular size that could be used in many application that uses this size 15mm x 21mm x 22mm.

  • Item: HK1522 Roller Bearing
  • Type: Needle Roller Bearing
  • Size: 15mm x 21mm x 22mm
  • Basic Dynamic Load Rating: 1,390 KGF
  • Basic Static Load Rating: 2,130 KGF
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit8624
Product Name HK1522 Needle Bearing 15x21x22 TLA1522Z
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-8 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 3.2550 inch (82.677 mm)
Overall Width 4.5000 inch (114.300 mm)
View Details
Rotation - Cross Roller Ring - RAU13008UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.1181 inch (130.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Crossed Roller Bearings - CRBX Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details