NationSkander California Corporation HF2016 One Way Needle Bearing/Clutch 20x26x16 Kit8236

Description
HF2016 Needle Roller Bearing Shell Type, this is a popular size that could be used in many applications that uses this size 20mm x 26mm x 16mm. Item: HF2016 Needle Roller Bearing One Way Shell Type Type: Needle Roller Bearing Size: 20mm x 26mm x 16mm Inner Diameter: 20mm Outer Diameter: 26mm Width: 16mm Quantity: One Bearing
Description
HF2016 Needle Roller Bearing Shell Type, this is a popular size that could be used in many applications that uses this size 20mm x 26mm x 16mm. Item: HF2016 Needle Roller Bearing One Way Shell Type Type: Needle Roller Bearing Size: 20mm x 26mm x 16mm Inner Diameter: 20mm Outer Diameter: 26mm Width: 16mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
HF2016 One Way Needle Bearing/Clutch 20x26x16 - Kit8236 - NationSkander California Corporation
Anaheim, CA, USA
HF2016 One Way Needle Bearing/Clutch 20x26x16
Kit8236
HF2016 One Way Needle Bearing/Clutch 20x26x16 Kit8236
HF2016 Needle Roller Bearing Shell Type, this is a popular size that could be used in many applications that uses this size 20mm x 26mm x 16mm. Item: HF2016 Needle Roller Bearing One Way Shell Type Type: Needle Roller Bearing Size: 20mm x 26mm x 16mm Inner Diameter: 20mm Outer Diameter: 26mm Width: 16mm Quantity: One Bearing

HF2016 Needle Roller Bearing Shell Type, this is a popular size that could be used in many applications that uses this size 20mm x 26mm x 16mm.

  • Item: HF2016 Needle Roller Bearing One Way Shell Type
  • Type: Needle Roller Bearing
  • Size: 20mm x 26mm x 16mm
  • Inner Diameter: 20mm
  • Outer Diameter: 26mm
  • Width: 16mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit8236
Product Name HF2016 One Way Needle Bearing/Clutch 20x26x16
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Aerospace Bearings, YAG(abma) - 16NBC2028YZP - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 1.0000 inch (25.400 mm)
View Details
Rotation - Cross Roller Ring - RBU9016UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.5433 inch (90.000 mm)
View Details