NationSkander California Corporation NU310MY Nachi Cylindrical Roller Bearing 50x110x27 Bronze Kit10475

Description
NU310MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NU310MY, the NU310MY inner diameter is 50mm, the NU310MY outer diameter is 110mm, NU310MY width is 27mm. Item: NU310MY Cylindrical Roller Bearings Dimensions: 50*110*27 mm/Metric Dynamic load rating Cr: 87,000 N Static load rating Cor: 86,000 N Limiting Speed: Grease Lubrication: 5,600 RPM Oil Lubrication: 6,700 RPM
Description
NU310MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NU310MY, the NU310MY inner diameter is 50mm, the NU310MY outer diameter is 110mm, NU310MY width is 27mm. Item: NU310MY Cylindrical Roller Bearings Dimensions: 50*110*27 mm/Metric Dynamic load rating Cr: 87,000 N Static load rating Cor: 86,000 N Limiting Speed: Grease Lubrication: 5,600 RPM Oil Lubrication: 6,700 RPM

Suppliers

Company
Product
Description
Supplier Links
NU310MY Nachi Cylindrical Roller Bearing 50x110x27 Bronze - Kit10475 - NationSkander California Corporation
Anaheim, CA, USA
NU310MY Nachi Cylindrical Roller Bearing 50x110x27 Bronze
Kit10475
NU310MY Nachi Cylindrical Roller Bearing 50x110x27 Bronze Kit10475
NU310MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NU310MY, the NU310MY inner diameter is 50mm, the NU310MY outer diameter is 110mm, NU310MY width is 27mm. Item: NU310MY Cylindrical Roller Bearings Dimensions: 50*110*27 mm/Metric Dynamic load rating Cr: 87,000 N Static load rating Cor: 86,000 N Limiting Speed: Grease Lubrication: 5,600 RPM Oil Lubrication: 6,700 RPM

NU310MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NU310MY, the NU310MY inner diameter is 50mm, the NU310MY outer diameter is 110mm, NU310MY width is 27mm.

  • Item: NU310MY Cylindrical Roller Bearings
  • Dimensions: 50*110*27 mm/Metric
  • Dynamic load rating Cr: 87,000 N
  • Static load rating Cor: 86,000 N
  • Limiting Speed:
    • Grease Lubrication: 5,600 RPM
    • Oil Lubrication: 6,700 RPM
Supplier's Site
NU310MY Nachi Cylindrical Roller Bearing 50x110x27 Bronze - Kit10475 - NationSkander California Corporation
Anaheim, CA, USA
NU310MY Nachi Cylindrical Roller Bearing 50x110x27 Bronze
Kit10475
NU310MY Nachi Cylindrical Roller Bearing 50x110x27 Bronze Kit10475
NU310MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NU310MY, the NU310MY inner diameter is 50mm, the NU310MY outer diameter is 110mm, NU310MY width is 27mm. Item: NU310MY Cylindrical Roller Bearings Dimensions: 50*110*27 mm/Metric Dynamic load rating Cr: 87,000 N Static load rating Cor: 86,000 N Limiting Speed: Grease Lubrication: 5,600 RPM Oil Lubrication: 6,700 RPM

NU310MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NU310MY, the NU310MY inner diameter is 50mm, the NU310MY outer diameter is 110mm, NU310MY width is 27mm.

  • Item: NU310MY Cylindrical Roller Bearings
  • Dimensions: 50*110*27 mm/Metric
  • Dynamic load rating Cr: 87,000 N
  • Static load rating Cor: 86,000 N
  • Limiting Speed:
    • Grease Lubrication: 5,600 RPM
    • Oil Lubrication: 6,700 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit10475
Product Name NU310MY Nachi Cylindrical Roller Bearing 50x110x27 Bronze
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-250 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 70.0000 inch (1777.999 mm)
View Details
Ball Bearings - 2612582 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
0.0937
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details