NationSkander California Corporation RNA4902UU Needle roller bearing 20x28x13 Kit7911

Description
Machined needle roller bearing RNA4902UU, the inner diameter is 20mm, the outer diameter is 28mm and width is 13mm. Item: RNA4902UU Bearing Type: Needle Roller Bearing Closures: Rubber Sealed (both sides) Dimensions: 20mm x 28mm x 13mm /Metric ID (inner diameter)/Bore: 20mm OD (outer diameter): 28mm Width/Height/thickne ss: 13mm Size: 20mm x 28mm x 13mm Quantity: One Bearing Basic Dynamic Load Rating: 980 KGF Basic Static Load Rating: 1,190 KGF Dimensions dr D B 20mm 28mm 13mm
Description
Machined needle roller bearing RNA4902UU, the inner diameter is 20mm, the outer diameter is 28mm and width is 13mm. Item: RNA4902UU Bearing Type: Needle Roller Bearing Closures: Rubber Sealed (both sides) Dimensions: 20mm x 28mm x 13mm /Metric ID (inner diameter)/Bore: 20mm OD (outer diameter): 28mm Width/Height/thickne ss: 13mm Size: 20mm x 28mm x 13mm Quantity: One Bearing Basic Dynamic Load Rating: 980 KGF Basic Static Load Rating: 1,190 KGF Dimensions dr D B 20mm 28mm 13mm

Suppliers

Company
Product
Description
Supplier Links
RNA4902UU Needle roller bearing 20x28x13 - Kit7911 - NationSkander California Corporation
Anaheim, CA, USA
RNA4902UU Needle roller bearing 20x28x13
Kit7911
RNA4902UU Needle roller bearing 20x28x13 Kit7911
Machined needle roller bearing RNA4902UU, the inner diameter is 20mm, the outer diameter is 28mm and width is 13mm. Item: RNA4902UU Bearing Type: Needle Roller Bearing Closures: Rubber Sealed (both sides) Dimensions: 20mm x 28mm x 13mm /Metric ID (inner diameter)/Bore: 20mm OD (outer diameter): 28mm Width/Height/thickne ss: 13mm Size: 20mm x 28mm x 13mm Quantity: One Bearing Basic Dynamic Load Rating: 980 KGF Basic Static Load Rating: 1,190 KGF Dimensions dr D B 20mm 28mm 13mm

Machined needle roller bearing RNA4902UU, the inner diameter is 20mm, the outer diameter is 28mm and width is 13mm.

  • Item: RNA4902UU Bearing
  • Type: Needle Roller Bearing
  • Closures: Rubber Sealed (both sides)
  • Dimensions: 20mm x 28mm x 13mm /Metric
  • ID (inner diameter)/Bore: 20mm
  • OD (outer diameter): 28mm
  • Width/Height/thickness: 13mm
  • Size: 20mm x 28mm x 13mm
  • Quantity: One Bearing
  • Basic Dynamic Load Rating: 980 KGF
  • Basic Static Load Rating: 1,190 KGF
    Dimensions
    drDB
    20mm28mm13mm
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit7911
Product Name RNA4902UU Needle roller bearing 20x28x13
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB6013UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 2.3622 inch (60.000 mm)
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-5-1/2 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 1.2500 inch (31.750 mm)
Overall Width 2.3130 inch (58.750 mm)
View Details
Roller Bearings - 186221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.9685 inch (50.000 mm)
View Details