NationSkander California Corporation NU319MY Nachi Cylindrical Roller Bearing 95x200x45 Bronze Kit10484

Description
NU319MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NU319MY, the NU319MY inner diameter is 95mm, the NU319MY outer diameter is 200mm, NU319MY width is 45mm. Item: NU319MY Cylindrical Roller Bearings Dimensions: 95*200*45 mm/Metric Dynamic load rating Cr: 259,000 N Static load rating Cor: 289,000 N Limiting Speed: Grease Lubrication: 3,000 RPM Oil Lubrication: 3,600 RPM
Description
NU319MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NU319MY, the NU319MY inner diameter is 95mm, the NU319MY outer diameter is 200mm, NU319MY width is 45mm. Item: NU319MY Cylindrical Roller Bearings Dimensions: 95*200*45 mm/Metric Dynamic load rating Cr: 259,000 N Static load rating Cor: 289,000 N Limiting Speed: Grease Lubrication: 3,000 RPM Oil Lubrication: 3,600 RPM

Suppliers

Company
Product
Description
Supplier Links
NU319MY Nachi Cylindrical Roller Bearing 95x200x45 Bronze - Kit10484 - NationSkander California Corporation
Anaheim, CA, USA
NU319MY Nachi Cylindrical Roller Bearing 95x200x45 Bronze
Kit10484
NU319MY Nachi Cylindrical Roller Bearing 95x200x45 Bronze Kit10484
NU319MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NU319MY, the NU319MY inner diameter is 95mm, the NU319MY outer diameter is 200mm, NU319MY width is 45mm. Item: NU319MY Cylindrical Roller Bearings Dimensions: 95*200*45 mm/Metric Dynamic load rating Cr: 259,000 N Static load rating Cor: 289,000 N Limiting Speed: Grease Lubrication: 3,000 RPM Oil Lubrication: 3,600 RPM

NU319MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NU319MY, the NU319MY inner diameter is 95mm, the NU319MY outer diameter is 200mm, NU319MY width is 45mm.

  • Item: NU319MY Cylindrical Roller Bearings
  • Dimensions: 95*200*45 mm/Metric
  • Dynamic load rating Cr: 259,000 N
  • Static load rating Cor: 289,000 N
  • Limiting Speed:
    • Grease Lubrication: 3,000 RPM
    • Oil Lubrication: 3,600 RPM
Supplier's Site
NU319MY Nachi Cylindrical Roller Bearing 95x200x45 Bronze - Kit10484 - NationSkander California Corporation
Anaheim, CA, USA
NU319MY Nachi Cylindrical Roller Bearing 95x200x45 Bronze
Kit10484
NU319MY Nachi Cylindrical Roller Bearing 95x200x45 Bronze Kit10484
NU319MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NU319MY, the NU319MY inner diameter is 95mm, the NU319MY outer diameter is 200mm, NU319MY width is 45mm. Item: NU319MY Cylindrical Roller Bearings Dimensions: 95*200*45 mm/Metric Dynamic load rating Cr: 259,000 N Static load rating Cor: 289,000 N Limiting Speed: Grease Lubrication: 3,000 RPM Oil Lubrication: 3,600 RPM

NU319MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NU319MY, the NU319MY inner diameter is 95mm, the NU319MY outer diameter is 200mm, NU319MY width is 45mm.

  • Item: NU319MY Cylindrical Roller Bearings
  • Dimensions: 95*200*45 mm/Metric
  • Dynamic load rating Cr: 259,000 N
  • Static load rating Cor: 289,000 N
  • Limiting Speed:
    • Grease Lubrication: 3,000 RPM
    • Oil Lubrication: 3,600 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit10484
Product Name NU319MY Nachi Cylindrical Roller Bearing 95x200x45 Bronze
Unlock Full Specs
to access all available technical data