NationSkander California Corporation LR5005NPP Track Roller Double Row Bearing 25x52x16 Kit8365

Description
LR5005NPP Track Roller Double Row Bearing, bearing is a Sealed Item: LR5005NPP Bearing Type: Track Roller Double Row Bearing Size: 25mmx 52mmx 16mm Inner Diameter: 25mm Outer Diameter: 52mm Width : 16mm Quantity: One bearing Load rating Cw: 11,600 N Load rating Cow: 8,100 N
Description
LR5005NPP Track Roller Double Row Bearing, bearing is a Sealed Item: LR5005NPP Bearing Type: Track Roller Double Row Bearing Size: 25mmx 52mmx 16mm Inner Diameter: 25mm Outer Diameter: 52mm Width : 16mm Quantity: One bearing Load rating Cw: 11,600 N Load rating Cow: 8,100 N

Suppliers

Company
Product
Description
Supplier Links
LR5005NPP Track Roller Double Row Bearing 25x52x16 - Kit8365 - NationSkander California Corporation
Anaheim, CA, USA
LR5005NPP Track Roller Double Row Bearing 25x52x16
Kit8365
LR5005NPP Track Roller Double Row Bearing 25x52x16 Kit8365
LR5005NPP Track Roller Double Row Bearing, bearing is a Sealed Item: LR5005NPP Bearing Type: Track Roller Double Row Bearing Size: 25mmx 52mmx 16mm Inner Diameter: 25mm Outer Diameter: 52mm Width : 16mm Quantity: One bearing Load rating Cw: 11,600 N Load rating Cow: 8,100 N

LR5005NPP Track Roller Double Row Bearing, bearing is a Sealed

  • Item: LR5005NPP Bearing
  • Type: Track Roller Double Row Bearing
  • Size: 25mmx 52mmx 16mm
  • Inner Diameter: 25mm
  • Outer Diameter: 52mm
  • Width : 16mm
  • Quantity: One bearing
  • Load rating Cw: 11,600 N
  • Load rating Cow: 8,100 N
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit8365
Product Name LR5005NPP Track Roller Double Row Bearing 25x52x16
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB25025UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 9.8425 inch (250.000 mm)
View Details
Sprag Clutch Bearings - 1845745 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.7874 inch (20.000 mm)
Outside Diameter 1.8504 inch (47.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-76 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 25.0000 inch (635.000 mm)
Overall Width 46.0000 inch (1168.399 mm)
View Details
.4375 in. ID, .9062 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-070 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 22300 lbs (10113 kg)
View Details