NationSkander California Corporation HK3020 Needle Bearing 30x37x20 TLA3020Z Kit9024

Description
Needle Roller Bearing Shell Type HK3020, this is a popular size that could be used in many application that uses this size 30mm x 37mm x 20mm. HK3020 Roller Bearing Type: Needle Roller Bearing Size: 30mm x 37mm x 20mm Quantity: One Bearing Basic Dynamic Load Rating: 1,890 KGF Basic Static Load Rating: 3,580 KGF
Description
Needle Roller Bearing Shell Type HK3020, this is a popular size that could be used in many application that uses this size 30mm x 37mm x 20mm. HK3020 Roller Bearing Type: Needle Roller Bearing Size: 30mm x 37mm x 20mm Quantity: One Bearing Basic Dynamic Load Rating: 1,890 KGF Basic Static Load Rating: 3,580 KGF

Suppliers

Company
Product
Description
Supplier Links
HK3020 Needle Bearing 30x37x20 TLA3020Z - Kit9024 - NationSkander California Corporation
Anaheim, CA, USA
HK3020 Needle Bearing 30x37x20 TLA3020Z
Kit9024
HK3020 Needle Bearing 30x37x20 TLA3020Z Kit9024
Needle Roller Bearing Shell Type HK3020, this is a popular size that could be used in many application that uses this size 30mm x 37mm x 20mm. HK3020 Roller Bearing Type: Needle Roller Bearing Size: 30mm x 37mm x 20mm Quantity: One Bearing Basic Dynamic Load Rating: 1,890 KGF Basic Static Load Rating: 3,580 KGF

Needle Roller Bearing Shell Type HK3020, this is a popular size that could be used in many application that uses this size 30mm x 37mm x 20mm.

  • HK3020 Roller Bearing
  • Type: Needle Roller Bearing
  • Size: 30mm x 37mm x 20mm
  • Quantity: One Bearing
  • Basic Dynamic Load Rating: 1,890 KGF
  • Basic Static Load Rating: 3,580 KGF
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit9024
Product Name HK3020 Needle Bearing 30x37x20 TLA3020Z
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 2482775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 3.1496 inch (80.000 mm)
View Details
Crossed Roller Bearings - CRBA Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details