NationSkander California Corporation HK4020 Needle Bearing 40x47x20 TLA4020Z Kit9031

Description
Needle Roller Bearing Shell Type HK4020, this is a popular size that could be used in many application that uses this size 40mm x 47mm x 20mm. HK4020 Roller Bearing Type: Needle Roller Bearing Size: 40mm x 47mm x 20mm Quantity: One Bearing Basic Dynamic Load Rating: 2,250 KGF Basic Static Load Rating: 4,910 KGF
Description
Needle Roller Bearing Shell Type HK4020, this is a popular size that could be used in many application that uses this size 40mm x 47mm x 20mm. HK4020 Roller Bearing Type: Needle Roller Bearing Size: 40mm x 47mm x 20mm Quantity: One Bearing Basic Dynamic Load Rating: 2,250 KGF Basic Static Load Rating: 4,910 KGF

Suppliers

Company
Product
Description
Supplier Links
HK4020 Needle Bearing 40x47x20 TLA4020Z - Kit9031 - NationSkander California Corporation
Anaheim, CA, USA
HK4020 Needle Bearing 40x47x20 TLA4020Z
Kit9031
HK4020 Needle Bearing 40x47x20 TLA4020Z Kit9031
Needle Roller Bearing Shell Type HK4020, this is a popular size that could be used in many application that uses this size 40mm x 47mm x 20mm. HK4020 Roller Bearing Type: Needle Roller Bearing Size: 40mm x 47mm x 20mm Quantity: One Bearing Basic Dynamic Load Rating: 2,250 KGF Basic Static Load Rating: 4,910 KGF

Needle Roller Bearing Shell Type HK4020, this is a popular size that could be used in many application that uses this size 40mm x 47mm x 20mm.

  • HK4020 Roller Bearing
  • Type: Needle Roller Bearing
  • Size: 40mm x 47mm x 20mm
  • Quantity: One Bearing
  • Basic Dynamic Load Rating: 2,250 KGF
  • Basic Static Load Rating: 4,910 KGF
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit9031
Product Name HK4020 Needle Bearing 40x47x20 TLA4020Z
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RU148UUC0G - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.5433 inch (90.000 mm)
View Details
Roller Bearings - 2482809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 2.7559 inch (70.000 mm)
View Details
SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-5 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 1.7500 inch (44.450 mm)
View Details
0.5 in. ID, 1 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 17900 lbs (8118 kg)
View Details