NationSkander California Corporation 16 Inline Skate Bearing Sealed Kit7772_1

Description
set of 16 Deep Groove Radial Ball Bearings and quality inline skate. Bearings are blacked and bearings have nylon cage that would make them faster, bearings have 2 Removable yellow Seals, Bearings are made of Chrome Steel, each bearing has 2 Removable yellow Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with oil. Item: 608-2RS Ball Bearings Type: Deep Groove Ball Bearings Color: Black Closures: 2 Removable yellow Seals Size: 8mm x 22mm x 7mm Inner Diameter: 8mm Outer Diameter: 22mm Width: 7mm Quantity: 16 Bearings
Description
set of 16 Deep Groove Radial Ball Bearings and quality inline skate. Bearings are blacked and bearings have nylon cage that would make them faster, bearings have 2 Removable yellow Seals, Bearings are made of Chrome Steel, each bearing has 2 Removable yellow Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with oil. Item: 608-2RS Ball Bearings Type: Deep Groove Ball Bearings Color: Black Closures: 2 Removable yellow Seals Size: 8mm x 22mm x 7mm Inner Diameter: 8mm Outer Diameter: 22mm Width: 7mm Quantity: 16 Bearings

Suppliers

Company
Product
Description
Supplier Links
16 Inline Skate Bearing Sealed - Kit7772_1 - NationSkander California Corporation
Anaheim, CA, USA
16 Inline Skate Bearing Sealed
Kit7772_1
16 Inline Skate Bearing Sealed Kit7772_1
set of 16 Deep Groove Radial Ball Bearings and quality inline skate. Bearings are blacked and bearings have nylon cage that would make them faster, bearings have 2 Removable yellow Seals, Bearings are made of Chrome Steel, each bearing has 2 Removable yellow Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with oil. Item: 608-2RS Ball Bearings Type: Deep Groove Ball Bearings Color: Black Closures: 2 Removable yellow Seals Size: 8mm x 22mm x 7mm Inner Diameter: 8mm Outer Diameter: 22mm Width: 7mm Quantity: 16 Bearings

set of 16 Deep Groove Radial Ball Bearings and quality inline skate. Bearings are blacked and bearings have nylon cage that would make them faster, bearings have 2 Removable yellow Seals, Bearings are made of Chrome Steel, each bearing has 2 Removable yellow Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with oil.

  • Item: 608-2RS Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Color: Black
  • Closures: 2 Removable yellow Seals
  • Size: 8mm x 22mm x 7mm
  • Inner Diameter: 8mm
  • Outer Diameter: 22mm
  • Width: 7mm
  • Quantity: 16 Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit7772_1
Product Name 16 Inline Skate Bearing Sealed
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RA16013CUUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 6.2992 inch (160.000 mm)
View Details
Roller Bearings - 2482924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 2.1654 inch (55.000 mm)
View Details
Aerospace Bearings, YAD(as,ms) - 24465-4 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 0.2500 inch (6.350 mm)
View Details
.6250 in. ID, 1.1875 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 17700 lbs (8027 kg)
View Details