NationSkander California Corporation 22216 Spherical roller bearing FLT 80x140x33 Kit8484

Description
22216 Spherical roller bearing FLT Brand, the inner diameter is 80mm, outer diameter is 140mm and the width is 33mm, this is a popular size that could be used in many applications. Item: 22216 Ball Bearing Type: Spherical Roller Ball Bearing Size: 80mm x 140mm x 33mm Quantity: One Bearing Dynamic load rating Cr: 299,000 N Static load rating Cor: 269,000 N Limiting Speed: Grease Lubrication: 3,600 RPM Oil Lubrication: 4,500 RPM
Description
22216 Spherical roller bearing FLT Brand, the inner diameter is 80mm, outer diameter is 140mm and the width is 33mm, this is a popular size that could be used in many applications. Item: 22216 Ball Bearing Type: Spherical Roller Ball Bearing Size: 80mm x 140mm x 33mm Quantity: One Bearing Dynamic load rating Cr: 299,000 N Static load rating Cor: 269,000 N Limiting Speed: Grease Lubrication: 3,600 RPM Oil Lubrication: 4,500 RPM

Suppliers

Company
Product
Description
Supplier Links
22216 Spherical roller bearing FLT 80x140x33 - Kit8484 - NationSkander California Corporation
Anaheim, CA, USA
22216 Spherical roller bearing FLT 80x140x33
Kit8484
22216 Spherical roller bearing FLT 80x140x33 Kit8484
22216 Spherical roller bearing FLT Brand, the inner diameter is 80mm, outer diameter is 140mm and the width is 33mm, this is a popular size that could be used in many applications. Item: 22216 Ball Bearing Type: Spherical Roller Ball Bearing Size: 80mm x 140mm x 33mm Quantity: One Bearing Dynamic load rating Cr: 299,000 N Static load rating Cor: 269,000 N Limiting Speed: Grease Lubrication: 3,600 RPM Oil Lubrication: 4,500 RPM

22216 Spherical roller bearing FLT Brand, the inner diameter is 80mm, outer diameter is 140mm and the width is 33mm, this is a popular size that could be used in many applications.

  • Item: 22216 Ball Bearing
  • Type: Spherical Roller Ball Bearing
  • Size: 80mm x 140mm x 33mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 299,000 N
  • Static load rating Cor: 269,000 N
  • Limiting Speed:
    • Grease Lubrication: 3,600 RPM
    • Oil Lubrication: 4,500 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit8484
Product Name 22216 Spherical roller bearing FLT 80x140x33
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RBU8016UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.1496 inch (80.000 mm)
View Details
Roller Bearings - 2482903 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.5748 inch (40.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-76 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 25.0000 inch (635.000 mm)
Overall Width 46.0000 inch (1168.399 mm)
View Details
.5625 in. ID, 1.0937 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 14000 lbs (6349 kg)
View Details