NationSkander California Corporation KT232917 Needle Bearing Cage K 23x29x17 kit943

Description
Set of 2 Needle Cages Bearings KT232917, this is a popular size that could be used in many applications that uses this size 23mm x 29mm x 17mm. Item: KT232917 Ball Bearings Type: Needle Cages Bearings Size: 23mm x 29mm x 17mm Quantity: Two Bearings
Description
Set of 2 Needle Cages Bearings KT232917, this is a popular size that could be used in many applications that uses this size 23mm x 29mm x 17mm. Item: KT232917 Ball Bearings Type: Needle Cages Bearings Size: 23mm x 29mm x 17mm Quantity: Two Bearings

Suppliers

Company
Product
Description
Supplier Links
KT232917 Needle Bearing Cage K 23x29x17 - kit943 - NationSkander California Corporation
Anaheim, CA, USA
KT232917 Needle Bearing Cage K 23x29x17
kit943
KT232917 Needle Bearing Cage K 23x29x17 kit943
Set of 2 Needle Cages Bearings KT232917, this is a popular size that could be used in many applications that uses this size 23mm x 29mm x 17mm. Item: KT232917 Ball Bearings Type: Needle Cages Bearings Size: 23mm x 29mm x 17mm Quantity: Two Bearings

Set of 2 Needle Cages Bearings KT232917, this is a popular size that could be used in many applications that uses this size 23mm x 29mm x 17mm.

  • Item: KT232917 Ball Bearings
  • Type: Needle Cages Bearings
  • Size: 23mm x 29mm x 17mm
  • Quantity: Two Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number kit943
Product Name KT232917 Needle Bearing Cage K 23x29x17
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Rotation - Cross Roller Ring - RB40040UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 15.7480 inch (400.000 mm)
View Details
Aerospace Bearings, HRS(Smith) - HRS3 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
View Details
Sprag Clutch Bearings - 1465246 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.7874 inch (20.000 mm)
Outside Diameter 1.8504 inch (47.000 mm)
View Details