NationSkander California Corporation NU320MY Nachi Cylindrical Roller Bearing 100x215x47 Kit10485

Description
NU320MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NU320MY, the NU320MY inner diameter is 100mm, the NU320MY outer diameter is 215mm, NU320MY width is 47mm. Item: NU320MY Cylindrical Roller Bearings Dimensions: 100*215*47 mm/Metric Dynamic load rating Cr: 300,000 N Static load rating Cor: 335,000 N Limiting Speed: Grease Lubrication: 2,800 RPM Oil Lubrication: 3,400 RPM
Description
NU320MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NU320MY, the NU320MY inner diameter is 100mm, the NU320MY outer diameter is 215mm, NU320MY width is 47mm. Item: NU320MY Cylindrical Roller Bearings Dimensions: 100*215*47 mm/Metric Dynamic load rating Cr: 300,000 N Static load rating Cor: 335,000 N Limiting Speed: Grease Lubrication: 2,800 RPM Oil Lubrication: 3,400 RPM

Suppliers

Company
Product
Description
Supplier Links
NU320MY Nachi Cylindrical Roller Bearing 100x215x47 - Kit10485 - NationSkander California Corporation
Anaheim, CA, USA
NU320MY Nachi Cylindrical Roller Bearing 100x215x47
Kit10485
NU320MY Nachi Cylindrical Roller Bearing 100x215x47 Kit10485
NU320MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NU320MY, the NU320MY inner diameter is 100mm, the NU320MY outer diameter is 215mm, NU320MY width is 47mm. Item: NU320MY Cylindrical Roller Bearings Dimensions: 100*215*47 mm/Metric Dynamic load rating Cr: 300,000 N Static load rating Cor: 335,000 N Limiting Speed: Grease Lubrication: 2,800 RPM Oil Lubrication: 3,400 RPM

NU320MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NU320MY, the NU320MY inner diameter is 100mm, the NU320MY outer diameter is 215mm, NU320MY width is 47mm.

  • Item: NU320MY Cylindrical Roller Bearings
  • Dimensions: 100*215*47 mm/Metric
  • Dynamic load rating Cr: 300,000 N
  • Static load rating Cor: 335,000 N
  • Limiting Speed:
    • Grease Lubrication: 2,800 RPM
    • Oil Lubrication: 3,400 RPM
Supplier's Site
NU320MY Nachi Cylindrical Roller Bearing 100x215x47 - Kit10485 - NationSkander California Corporation
Anaheim, CA, USA
NU320MY Nachi Cylindrical Roller Bearing 100x215x47
Kit10485
NU320MY Nachi Cylindrical Roller Bearing 100x215x47 Kit10485
NU320MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NU320MY, the NU320MY inner diameter is 100mm, the NU320MY outer diameter is 215mm, NU320MY width is 47mm. Item: NU320MY Cylindrical Roller Bearings Dimensions: 100*215*47 mm/Metric Dynamic load rating Cr: 300,000 N Static load rating Cor: 335,000 N Limiting Speed: Grease Lubrication: 2,800 RPM Oil Lubrication: 3,400 RPM

NU320MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NU320MY, the NU320MY inner diameter is 100mm, the NU320MY outer diameter is 215mm, NU320MY width is 47mm.

  • Item: NU320MY Cylindrical Roller Bearings
  • Dimensions: 100*215*47 mm/Metric
  • Dynamic load rating Cr: 300,000 N
  • Static load rating Cor: 335,000 N
  • Limiting Speed:
    • Grease Lubrication: 2,800 RPM
    • Oil Lubrication: 3,400 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit10485
Product Name NU320MY Nachi Cylindrical Roller Bearing 100x215x47
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058778 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Plastic bearing (heavy duty)_ID - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details