NationSkander California Corporation NA4903 Needle Roller Bearing 17x30x13 Kit8665

Description
Machined type needle roller bearing NA4903, the inner diameter is 17mm, the outer diameter is 30mm, width of the cone (inner ring) is 13mm, and the outer ring width is 13mm. Item: NA4903 Bearing Type: Needle Roller Bearing Dimensions: 17mm x 30mm x 13mm/Metric ID (inner diameter)/Bore: 17mm OD (outer diameter): 30mm Width/Height/thickne ss: 13mm Size: 17mm x 30mm x 13mm Quantity: One Bearing (inner cone is included) Dynamic Load Rating: 1200 KGF Static Load Rating: 1590 KGF
Description
Machined type needle roller bearing NA4903, the inner diameter is 17mm, the outer diameter is 30mm, width of the cone (inner ring) is 13mm, and the outer ring width is 13mm. Item: NA4903 Bearing Type: Needle Roller Bearing Dimensions: 17mm x 30mm x 13mm/Metric ID (inner diameter)/Bore: 17mm OD (outer diameter): 30mm Width/Height/thickne ss: 13mm Size: 17mm x 30mm x 13mm Quantity: One Bearing (inner cone is included) Dynamic Load Rating: 1200 KGF Static Load Rating: 1590 KGF

Suppliers

Company
Product
Description
Supplier Links
NA4903 Needle Roller Bearing 17x30x13 - Kit8665 - NationSkander California Corporation
Anaheim, CA, USA
NA4903 Needle Roller Bearing 17x30x13
Kit8665
NA4903 Needle Roller Bearing 17x30x13 Kit8665
Machined type needle roller bearing NA4903, the inner diameter is 17mm, the outer diameter is 30mm, width of the cone (inner ring) is 13mm, and the outer ring width is 13mm. Item: NA4903 Bearing Type: Needle Roller Bearing Dimensions: 17mm x 30mm x 13mm/Metric ID (inner diameter)/Bore: 17mm OD (outer diameter): 30mm Width/Height/thickne ss: 13mm Size: 17mm x 30mm x 13mm Quantity: One Bearing (inner cone is included) Dynamic Load Rating: 1200 KGF Static Load Rating: 1590 KGF

Machined type needle roller bearing NA4903, the inner diameter is 17mm, the outer diameter is 30mm, width of the cone (inner ring) is 13mm, and the outer ring width is 13mm.

  • Item: NA4903 Bearing
  • Type: Needle Roller Bearing
  • Dimensions: 17mm x 30mm x 13mm/Metric
  • ID (inner diameter)/Bore: 17mm
  • OD (outer diameter): 30mm
  • Width/Height/thickness: 13mm
  • Size: 17mm x 30mm x 13mm
  • Quantity: One Bearing (inner cone is included)
  • Dynamic Load Rating: 1200 KGF
  • Static Load Rating: 1590 KGF
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit8665
Product Name NA4903 Needle Roller Bearing 17x30x13
Unlock Full Specs
to access all available technical data

Similar Products

0.19 in. ID, 0.5625 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 0 lbs (0 kg)
View Details
Crossed Roller Bearings - CRBA Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
Aerospace Bearings, YAG(Smith) - YAG-10 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 0.6250 inch (15.875 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details