NationSkander California Corporation 800 Skateboard/in-line/Skate Bearing kit8191

Description
Lot of 800 skateboard bearings, these are Deep Groove Radial Ball Bearings, skateboard bearings are closed with Metal Shields, skateboard bearings are made of Chrome Steel, each skateboard bearing has 2 Metal Shields to protect the rolling elements from dust or any possible contamination, also our skateboard bearings are pre-lubricated with oil, our skateboard Bearings set are spacked 800 bearings. Item: VXB skateboard bearings 608ZZ Type: Sealed Deep groove VXB skateboard bearings Dimensions: 8*22*7 mm/Metric ID (inner diameter)/Bore=8mm OD (outer diameter)=22mm Width/Height/thickne ss=7mm Size: 8x 22x 7 mm Equal: 608-2RS1 &608-2RZ Closures: 2 Metal Shields Lubricant: Oil Quantity: 800 Skateboard Bearings
Description
Lot of 800 skateboard bearings, these are Deep Groove Radial Ball Bearings, skateboard bearings are closed with Metal Shields, skateboard bearings are made of Chrome Steel, each skateboard bearing has 2 Metal Shields to protect the rolling elements from dust or any possible contamination, also our skateboard bearings are pre-lubricated with oil, our skateboard Bearings set are spacked 800 bearings. Item: VXB skateboard bearings 608ZZ Type: Sealed Deep groove VXB skateboard bearings Dimensions: 8*22*7 mm/Metric ID (inner diameter)/Bore=8mm OD (outer diameter)=22mm Width/Height/thickne ss=7mm Size: 8x 22x 7 mm Equal: 608-2RS1 &608-2RZ Closures: 2 Metal Shields Lubricant: Oil Quantity: 800 Skateboard Bearings

Suppliers

Company
Product
Description
Supplier Links
800 Skateboard/in-line/Skate Bearing - kit8191 - NationSkander California Corporation
Anaheim, CA, USA
800 Skateboard/in-line/Skate Bearing
kit8191
800 Skateboard/in-line/Skate Bearing kit8191
Lot of 800 skateboard bearings, these are Deep Groove Radial Ball Bearings, skateboard bearings are closed with Metal Shields, skateboard bearings are made of Chrome Steel, each skateboard bearing has 2 Metal Shields to protect the rolling elements from dust or any possible contamination, also our skateboard bearings are pre-lubricated with oil, our skateboard Bearings set are spacked 800 bearings. Item: VXB skateboard bearings 608ZZ Type: Sealed Deep groove VXB skateboard bearings Dimensions: 8*22*7 mm/Metric ID (inner diameter)/Bore=8mm OD (outer diameter)=22mm Width/Height/thickne ss=7mm Size: 8x 22x 7 mm Equal: 608-2RS1 &608-2RZ Closures: 2 Metal Shields Lubricant: Oil Quantity: 800 Skateboard Bearings

Lot of 800 skateboard bearings, these are Deep Groove Radial Ball Bearings, skateboard bearings are closed with Metal Shields, skateboard bearings are made of Chrome Steel, each skateboard bearing has 2 Metal Shields to protect the rolling elements from dust or any possible contamination, also our skateboard bearings are pre-lubricated with oil, our skateboard Bearings set are spacked 800 bearings.

  • Item: VXB skateboard bearings 608ZZ
  • Type: Sealed Deep groove VXB skateboard bearings
  • Dimensions: 8*22*7 mm/Metric
  • ID (inner diameter)/Bore=8mm
  • OD (outer diameter)=22mm
  • Width/Height/thickness=7mm
  • Size: 8x 22x 7 mm
  • Equal: 608-2RS1 &608-2RZ
  • Closures: 2 Metal Shields
  • Lubricant: Oil
  • Quantity: 800 Skateboard Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number kit8191
Product Name 800 Skateboard/in-line/Skate Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB2008UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 0.7874 inch (20.000 mm)
View Details
Roller Bearings - 2482862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.9685 inch (50.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-50 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 2383 lbs (1081 kg)
Dynamic Radial 3822 lbs (1733 kg)
View Details
.8750 in. ID, 1.5625 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 41100 lbs (18639 kg)
View Details