NationSkander California Corporation HFL0822 One Way Needle Bearing/Clutch 8x12x22 Miniature Kit8238

Description
High Quality Needle Roller Bearing Shell Type HFL-0822 , this is a popular size that could be used in many application that uses this size 8mm x 12mm x 22mm. Dimensions: 8*12*22 mm/Metric ID (inner diameter)/Bore=8mm OD (outer diameter)=12mm Width/Height/thickne ss=22mm Item: Needle Roller Bearing One Way Shell Type HFL-0822 Size: 8mm x 12mm x 22mm Type: Needle Roller Bearing Quantity: One Bearing
Description
High Quality Needle Roller Bearing Shell Type HFL-0822 , this is a popular size that could be used in many application that uses this size 8mm x 12mm x 22mm. Dimensions: 8*12*22 mm/Metric ID (inner diameter)/Bore=8mm OD (outer diameter)=12mm Width/Height/thickne ss=22mm Item: Needle Roller Bearing One Way Shell Type HFL-0822 Size: 8mm x 12mm x 22mm Type: Needle Roller Bearing Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
HFL0822 One Way Needle Bearing/Clutch 8x12x22 Miniature - Kit8238 - NationSkander California Corporation
Anaheim, CA, USA
HFL0822 One Way Needle Bearing/Clutch 8x12x22 Miniature
Kit8238
HFL0822 One Way Needle Bearing/Clutch 8x12x22 Miniature Kit8238
High Quality Needle Roller Bearing Shell Type HFL-0822 , this is a popular size that could be used in many application that uses this size 8mm x 12mm x 22mm. Dimensions: 8*12*22 mm/Metric ID (inner diameter)/Bore=8mm OD (outer diameter)=12mm Width/Height/thickne ss=22mm Item: Needle Roller Bearing One Way Shell Type HFL-0822 Size: 8mm x 12mm x 22mm Type: Needle Roller Bearing Quantity: One Bearing

High Quality Needle Roller Bearing Shell Type HFL-0822 , this is a popular size that could be used in many application that uses this size 8mm x 12mm x 22mm.

  • Dimensions: 8*12*22 mm/Metric
  • ID (inner diameter)/Bore=8mm
  • OD (outer diameter)=12mm
  • Width/Height/thickness=22mm
  • Item: Needle Roller Bearing One Way Shell Type HFL-0822
  • Size: 8mm x 12mm x 22mm
  • Type: Needle Roller Bearing
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit8238
Product Name HFL0822 One Way Needle Bearing/Clutch 8x12x22 Miniature
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
4mm ID, 8mm OD Polymer Spherical Bearing - S99GSBM041205 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rolling Element Polymer
Type Spherical
Design Units Metric
View Details
Roller Bearings - 1469272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 2.3622 inch (60.000 mm)
Outside Diameter 4.3307 inch (110.000 mm)
View Details
Crossed Roller Bearings - CRBC Series - HIWIN Corporation
Specs
Type Crossed Roller; (Thin-section)
View Details