NationSkander California Corporation NU210M Cylindrical Roller Bearing 50x90x20 Kit8694

Description
NU210M Cylindrical Roller Bearing and Removable Inner Ring, this is a popular size that could be used in many application that uses this size 50mm x 90mm x 20mm. Bearing is made of Chrome Steel. Item: NU210M Bearing Type: Cylindrical Roller Bearing Cage: BRONZE Size: 50mm x 90mm x 20mm Quantity: One Bearing Dynamic load rating Cr: 48,000 N Static load rating Cor: 51,000 N Limiting Speed: Grease Lubrication: 7,100 RPM Oil Lubrication: 8,500 RPM
Description
NU210M Cylindrical Roller Bearing and Removable Inner Ring, this is a popular size that could be used in many application that uses this size 50mm x 90mm x 20mm. Bearing is made of Chrome Steel. Item: NU210M Bearing Type: Cylindrical Roller Bearing Cage: BRONZE Size: 50mm x 90mm x 20mm Quantity: One Bearing Dynamic load rating Cr: 48,000 N Static load rating Cor: 51,000 N Limiting Speed: Grease Lubrication: 7,100 RPM Oil Lubrication: 8,500 RPM

Suppliers

Company
Product
Description
Supplier Links
NU210M Cylindrical Roller Bearing 50x90x20 - Kit8694 - NationSkander California Corporation
Anaheim, CA, USA
NU210M Cylindrical Roller Bearing 50x90x20
Kit8694
NU210M Cylindrical Roller Bearing 50x90x20 Kit8694
NU210M Cylindrical Roller Bearing and Removable Inner Ring, this is a popular size that could be used in many application that uses this size 50mm x 90mm x 20mm. Bearing is made of Chrome Steel. Item: NU210M Bearing Type: Cylindrical Roller Bearing Cage: BRONZE Size: 50mm x 90mm x 20mm Quantity: One Bearing Dynamic load rating Cr: 48,000 N Static load rating Cor: 51,000 N Limiting Speed: Grease Lubrication: 7,100 RPM Oil Lubrication: 8,500 RPM

NU210M Cylindrical Roller Bearing and Removable Inner Ring, this is a popular size that could be used in many application that uses this size 50mm x 90mm x 20mm. Bearing is made of Chrome Steel.

  • Item: NU210M Bearing
  • Type: Cylindrical Roller Bearing
  • Cage: BRONZE
  • Size: 50mm x 90mm x 20mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 48,000 N
  • Static load rating Cor: 51,000 N
  • Limiting Speed:
    • Grease Lubrication: 7,100 RPM
    • Oil Lubrication: 8,500 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit8694
Product Name NU210M Cylindrical Roller Bearing 50x90x20
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB12016UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.7244 inch (120.000 mm)
View Details
Roller Bearings - 1469291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.3150 inch (8.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-85-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
0.3125 in. ID, 0.75 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 0 lbs (0 kg)
View Details