NationSkander California Corporation 90mm Cam Follower Needle Roller Bearing Kit8274

Description
90mm Cam Follower Needle Roller Bearing, inner diameter is 30mm, outer diameter is 90mm and the length is 100mm.Thread standard is M30x1.5, the size of this bearing is 30 x 90 x 100 mm. Item: KR90 Bearing Type: Cam Follower Needle Roller Bearing Size: 30mm x 90mm x 100mm Quantity: One Bearing Dynamic Load Rating: 4,630 KGF Static Load Rating: 8,680 KGF Equal: CF30-2 Equal: MCFR-90-X
Description
90mm Cam Follower Needle Roller Bearing, inner diameter is 30mm, outer diameter is 90mm and the length is 100mm.Thread standard is M30x1.5, the size of this bearing is 30 x 90 x 100 mm. Item: KR90 Bearing Type: Cam Follower Needle Roller Bearing Size: 30mm x 90mm x 100mm Quantity: One Bearing Dynamic Load Rating: 4,630 KGF Static Load Rating: 8,680 KGF Equal: CF30-2 Equal: MCFR-90-X

Suppliers

Company
Product
Description
Supplier Links
90mm Cam Follower Needle Roller Bearing - Kit8274 - NationSkander California Corporation
Anaheim, CA, USA
90mm Cam Follower Needle Roller Bearing
Kit8274
90mm Cam Follower Needle Roller Bearing Kit8274
90mm Cam Follower Needle Roller Bearing, inner diameter is 30mm, outer diameter is 90mm and the length is 100mm.Thread standard is M30x1.5, the size of this bearing is 30 x 90 x 100 mm. Item: KR90 Bearing Type: Cam Follower Needle Roller Bearing Size: 30mm x 90mm x 100mm Quantity: One Bearing Dynamic Load Rating: 4,630 KGF Static Load Rating: 8,680 KGF Equal: CF30-2 Equal: MCFR-90-X

90mm Cam Follower Needle Roller Bearing, inner diameter is 30mm, outer diameter is 90mm and the length is 100mm.Thread standard is M30x1.5, the size of this bearing is 30 x 90 x 100 mm.

  • Item: KR90 Bearing
  • Type: Cam Follower Needle Roller Bearing
  • Size: 30mm x 90mm x 100mm
  • Quantity: One Bearing
  • Dynamic Load Rating: 4,630 KGF
  • Static Load Rating: 8,680 KGF
  • Equal: CF30-2
  • Equal: MCFR-90-X
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit8274
Product Name 90mm Cam Follower Needle Roller Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RA20013CUUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 7.8740 inch (200.000 mm)
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-5-1/2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
Sprag Clutch Bearings - 1845768 - RS Components, Ltd.
Specs
Design Units Metric
Bore 1.9685 inch (50.000 mm)
Outside Diameter 3.5433 inch (90.000 mm)
View Details
Sperical Sintered Bearing, 8mm Bore, 15.5mm Outside Diameter, 11mm Wide, 16mm Spherical Diameter, Material - Oil Impregnated Bronze. - A 7B 4MS08H1511 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Design Units Metric
Bore 0.3150 inch (8.000 mm)
View Details