NationSkander California Corporation RCB061014 One Way Needle Bearing/Clutch 3/8 Kit8657

Description
Needle Roller Bearing Shell Type RCB061014, this is a popular size that could be used in many applications that uses this size 3/8" x 5/8" x 7/8" Inch. Item: RCB061014 Roller Bearing Type: Needle Roller Bearing ID (inner diameter)/Bore: 3/8" Inch OD (outer diameter): 5/8" Inch Width/Height/thickne ss: 7/8" Inch Size: 3/8" x 5/8" x 7/8" Inch Quantity: One Bearing
Description
Needle Roller Bearing Shell Type RCB061014, this is a popular size that could be used in many applications that uses this size 3/8" x 5/8" x 7/8" Inch. Item: RCB061014 Roller Bearing Type: Needle Roller Bearing ID (inner diameter)/Bore: 3/8" Inch OD (outer diameter): 5/8" Inch Width/Height/thickne ss: 7/8" Inch Size: 3/8" x 5/8" x 7/8" Inch Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
RCB061014 One Way Needle Bearing/Clutch 3/8 - Kit8657 - NationSkander California Corporation
Anaheim, CA, USA
RCB061014 One Way Needle Bearing/Clutch 3/8
Kit8657
RCB061014 One Way Needle Bearing/Clutch 3/8 Kit8657
Needle Roller Bearing Shell Type RCB061014, this is a popular size that could be used in many applications that uses this size 3/8" x 5/8" x 7/8" Inch. Item: RCB061014 Roller Bearing Type: Needle Roller Bearing ID (inner diameter)/Bore: 3/8" Inch OD (outer diameter): 5/8" Inch Width/Height/thickne ss: 7/8" Inch Size: 3/8" x 5/8" x 7/8" Inch Quantity: One Bearing

Needle Roller Bearing Shell Type RCB061014, this is a popular size that could be used in many applications that uses this size 3/8" x 5/8" x 7/8" Inch.

  • Item: RCB061014 Roller Bearing
  • Type: Needle Roller Bearing
  • ID (inner diameter)/Bore: 3/8" Inch
  • OD (outer diameter): 5/8" Inch
  • Width/Height/thickness: 7/8" Inch
  • Size: 3/8" x 5/8" x 7/8" Inch
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit8657
Product Name RCB061014 One Way Needle Bearing/Clutch 3/8
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RA18013CUUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 7.0866 inch (180.000 mm)
View Details
Roller Bearings - 2482927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.7874 inch (20.000 mm)
View Details
Aerospace Bearings, YAD(abma) - 6NBF817YJ - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 0.3750 inch (9.525 mm)
View Details
0.75 in. ID, 1.4375 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 48000 lbs (21769 kg)
View Details