NationSkander California Corporation NA4904 Needle Roller Bearing 20x37x17 Kit8666

Description
Machined type needle roller bearing NA4904, the inner diameter is 20mm, the outer diameter is 37mm, width of the cone (inner ring) is 17mm, and the outer ring width is 17mm. Item: NA4904 Bearing Type: Needle Roller Bearing Dimensions: 20mm x 37mm x 17mm/Metric ID (inner diameter)/Bore: 20mm OD (outer diameter): 37mm Width/Height/thickne ss: 17mm Size: 20mm x 37mm x 17mm Quantity: One Bearing (inner cone is included) Dynamic Load Rating: 2140 KGF Static Load Rating: 2550 KGF
Description
Machined type needle roller bearing NA4904, the inner diameter is 20mm, the outer diameter is 37mm, width of the cone (inner ring) is 17mm, and the outer ring width is 17mm. Item: NA4904 Bearing Type: Needle Roller Bearing Dimensions: 20mm x 37mm x 17mm/Metric ID (inner diameter)/Bore: 20mm OD (outer diameter): 37mm Width/Height/thickne ss: 17mm Size: 20mm x 37mm x 17mm Quantity: One Bearing (inner cone is included) Dynamic Load Rating: 2140 KGF Static Load Rating: 2550 KGF

Suppliers

Company
Product
Description
Supplier Links
NA4904 Needle Roller Bearing 20x37x17 - Kit8666 - NationSkander California Corporation
Anaheim, CA, USA
NA4904 Needle Roller Bearing 20x37x17
Kit8666
NA4904 Needle Roller Bearing 20x37x17 Kit8666
Machined type needle roller bearing NA4904, the inner diameter is 20mm, the outer diameter is 37mm, width of the cone (inner ring) is 17mm, and the outer ring width is 17mm. Item: NA4904 Bearing Type: Needle Roller Bearing Dimensions: 20mm x 37mm x 17mm/Metric ID (inner diameter)/Bore: 20mm OD (outer diameter): 37mm Width/Height/thickne ss: 17mm Size: 20mm x 37mm x 17mm Quantity: One Bearing (inner cone is included) Dynamic Load Rating: 2140 KGF Static Load Rating: 2550 KGF

Machined type needle roller bearing NA4904, the inner diameter is 20mm, the outer diameter is 37mm, width of the cone (inner ring) is 17mm, and the outer ring width is 17mm.

  • Item: NA4904 Bearing
  • Type: Needle Roller Bearing
  • Dimensions: 20mm x 37mm x 17mm/Metric
  • ID (inner diameter)/Bore: 20mm
  • OD (outer diameter): 37mm
  • Width/Height/thickness: 17mm
  • Size: 20mm x 37mm x 17mm
  • Quantity: One Bearing (inner cone is included)
  • Dynamic Load Rating: 2140 KGF
  • Static Load Rating: 2550 KGF
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit8666
Product Name NA4904 Needle Roller Bearing 20x37x17
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-7 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
10mm ID, 8mm OD Polymer Spherical Bearing - S99GSBM101909 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rolling Element Polymer
Type Spherical
Design Units Metric
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 1469290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.2362 inch (6.000 mm)
View Details