NationSkander California Corporation Datasheets for Insert Bearings
Insert bearings and wide inner ring bearings mount to shafts via setscrews or locking collars.
Insert Bearings: Learn more
| Product Name | Notes |
|---|---|
| 2 1/2" mounted Bearing, UC213-40, the inner diameter is 2 1/2", this is a popular size that could be used in many applications. d = 2 1/2" D = 2... | |
| 2 1/2" mounted Bearing, UCX1340G5, the inner diameter is 2 1/2", this is a popular size that could be used in many applications. d = 2 1/2" D = 2... | |
| 2 1/4 " mounted Bearing, UC212-36, the inner diameter is 2 1/4 ", this is a popular size that could be used in many applications. d = 2 1/4 "... | |
| 2 1/4 " mounted Bearing, UCX1136G5, the inner diameter is 2 1/4 ", this is a popular size that could be used in many applications. d = 2 1/4 "... | |
| 2 3/16" mounted Bearing, UC211-35, the inner diameter is 2 3/16", this is a popular size that could be used in many applications. d = 2 3/16" D = 2... | |
| 2 3/16" mounted Bearing, UCX1135G5, the inner diameter is 2 3/16", this is a popular size that could be used in many applications. d = 2 3/16" D = 2... | |
| 2 3/4" mounted Bearing, UC214-44, the inner diameter is 2 3/4", this is a popular size that could be used in many applications. d = 2 3/4" D = 2... | |
| 2 3/8" mounted Bearing, UC212-38, the inner diameter is 2 3/8", this is a popular size that could be used in many applications. d = 2 3/8" D = 2... | |
| 2 7/16" mounted Bearing, UC212-39, the inner diameter is 2 7/16", this is a popular size that could be used in many applications. d = 2 7/16" D = 2... | |
| 2 7/16" mounted Bearing, UCX1239G5, the inner diameter is 2 7/16", this is a popular size that could be used in many applications. d = 2 7/16" D = 2... | |
| SB201 FYH Mounted Axle Bearing 12mm Bore.The inner diameter is 12mm, the outer diameter is 40mm and the width is 22mm. Item: SB201 ball Bearing Type: Mounted Axle Bearing Quantity:... | |
| SB202 FYH Mounted Axle Bearing 15mm Bore.The inner diameter is 15mm, the outer diameter is 40mm and the width is 22mm. Item: SB202 ball Bearing Type: Mounted Axle Bearing Quantity:... | |
| SB203 FYH Mounted Axle Bearing 17mm Bore.The inner diameter is 17mm, the outer diameter is 40mm and the width is 22mm. Item: SB203 FYH Bearing Type: Mounted Axle Bearing Quantity:... | |
| SB204 FYH Mounted Axle Bearing 20mm Bore.The inner diameter is 20mm, the outer diameter is 47mm and the width is 25mm. Item: SB204 FYH Bearing Type: Mounted Axle Bearing Quantity:... | |
| SB207 FYH Mounted Axle Bearing 35mm Bore.The inner diameter is 35mm, the outer diameter is 72mm and the width is 32mm. Item: SB207 FYH Bearing Type: Mounted Axle Bearing Quantity:... | |
| SB208 FYH Mounted Axle Bearing 40mm Bore.The inner diameter is 40mm, the outer diameter is 80mm and the width is 34mm. Item: SB208 FYH Bearing Type: Mounted Axle Bearing Quantity:... | |
| This round cartridge unit is machined with h7 accuracy and allows for shaft expansion and contraction in an axial direction. Available in normal, medium and heavy duty units. d =... | |
| This round cartridge unit is machined with h7 accuracy and allows for shaft expansion and contraction in an axial direction. Available in normal, medium and heavy duty units. Item: UCC201-8... | |
| This round cartridge unit is machined with h7 accuracy and allows for shaft expansion and contraction in an axial direction. Available in normal, medium and heavy duty units. Item: UCC202-10... | |
| This round cartridge unit is machined with h7 accuracy and allows for shaft expansion and contraction in an axial direction. Available in normal, medium and heavy duty units. Item: UCC204-12... | |
| This round cartridge unit is machined with h7 accuracy and allows for shaft expansion and contraction in an axial direction. Available in normal, medium and heavy duty units. Item: UCC205-14... | |
| This round cartridge unit is machined with h7 accuracy and allows for shaft expansion and contraction in an axial direction. Available in normal, medium and heavy duty units. Item: UCC205-16... |