NationSkander California Corporation 23152EW33 Nachi Spherical Roller Bearing 260x440x144 Kit10620

Description
23152EW33 Nachi Spherical Roller Bearings, Bronze Cage, Made in Japan, the 23152EW33 inner diameter is 260mm, the 23152EW33 outer diameter is 440mm and the 23152EW33 width is 144mm. Item: 23152EW33 Spherical Roller Bearing Type: Nachi Spherical Roller Bearing Cage: Bronze Cage Dimensions: 260mm x 440mm x 144mm/Metric ID (inner diameter)/Bore: 260mm OD (outer diameter): 440mm Width/Height/thickne ss: 144mm Size: 260 x 440 x 144 mm Quantity: One Bearing Dynamic load rating Cr: 3,100,000 N Static load rating Cor: 4,000,000 N Limiting Speed: Grease Lubrication: 900 RPM Oil Lubrication: 1,100 RPM
Description
23152EW33 Nachi Spherical Roller Bearings, Bronze Cage, Made in Japan, the 23152EW33 inner diameter is 260mm, the 23152EW33 outer diameter is 440mm and the 23152EW33 width is 144mm. Item: 23152EW33 Spherical Roller Bearing Type: Nachi Spherical Roller Bearing Cage: Bronze Cage Dimensions: 260mm x 440mm x 144mm/Metric ID (inner diameter)/Bore: 260mm OD (outer diameter): 440mm Width/Height/thickne ss: 144mm Size: 260 x 440 x 144 mm Quantity: One Bearing Dynamic load rating Cr: 3,100,000 N Static load rating Cor: 4,000,000 N Limiting Speed: Grease Lubrication: 900 RPM Oil Lubrication: 1,100 RPM

Suppliers

Company
Product
Description
Supplier Links
23152EW33 Nachi Spherical Roller Bearing 260x440x144 - Kit10620 - NationSkander California Corporation
Anaheim, CA, USA
23152EW33 Nachi Spherical Roller Bearing 260x440x144
Kit10620
23152EW33 Nachi Spherical Roller Bearing 260x440x144 Kit10620
23152EW33 Nachi Spherical Roller Bearings, Bronze Cage, Made in Japan, the 23152EW33 inner diameter is 260mm, the 23152EW33 outer diameter is 440mm and the 23152EW33 width is 144mm. Item: 23152EW33 Spherical Roller Bearing Type: Nachi Spherical Roller Bearing Cage: Bronze Cage Dimensions: 260mm x 440mm x 144mm/Metric ID (inner diameter)/Bore: 260mm OD (outer diameter): 440mm Width/Height/thickne ss: 144mm Size: 260 x 440 x 144 mm Quantity: One Bearing Dynamic load rating Cr: 3,100,000 N Static load rating Cor: 4,000,000 N Limiting Speed: Grease Lubrication: 900 RPM Oil Lubrication: 1,100 RPM

23152EW33 Nachi Spherical Roller Bearings, Bronze Cage, Made in Japan, the 23152EW33 inner diameter is 260mm, the 23152EW33 outer diameter is 440mm and the 23152EW33 width is 144mm.

  • Item: 23152EW33 Spherical Roller Bearing
  • Type: Nachi Spherical Roller Bearing
  • Cage: Bronze Cage
  • Dimensions: 260mm x 440mm x 144mm/Metric
  • ID (inner diameter)/Bore: 260mm
  • OD (outer diameter): 440mm
  • Width/Height/thickness: 144mm
  • Size: 260 x 440 x 144 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 3,100,000 N
  • Static load rating Cor: 4,000,000 N
  • Limiting Speed:
    • Grease Lubrication: 900 RPM
    • Oil Lubrication: 1,100 RPM
Supplier's Site
23152EW33 Nachi Spherical Roller Bearing 260x440x144 - Kit10620 - NationSkander California Corporation
Anaheim, CA, USA
23152EW33 Nachi Spherical Roller Bearing 260x440x144
Kit10620
23152EW33 Nachi Spherical Roller Bearing 260x440x144 Kit10620
23152EW33 Nachi Spherical Roller Bearings, Bronze Cage, Made in Japan, the 23152EW33 inner diameter is 260mm, the 23152EW33 outer diameter is 440mm and the 23152EW33 width is 144mm. Item: 23152EW33 Spherical Roller Bearing Type: Nachi Spherical Roller Bearing Cage: Bronze Cage Dimensions: 260mm x 440mm x 144mm/Metric ID (inner diameter)/Bore: 260mm OD (outer diameter): 440mm Width/Height/thickne ss: 144mm Size: 260 x 440 x 144 mm Quantity: One Bearing Dynamic load rating Cr: 3,100,000 N Static load rating Cor: 4,000,000 N Limiting Speed: Grease Lubrication: 900 RPM Oil Lubrication: 1,100 RPM

23152EW33 Nachi Spherical Roller Bearings, Bronze Cage, Made in Japan, the 23152EW33 inner diameter is 260mm, the 23152EW33 outer diameter is 440mm and the 23152EW33 width is 144mm.

  • Item: 23152EW33 Spherical Roller Bearing
  • Type: Nachi Spherical Roller Bearing
  • Cage: Bronze Cage
  • Dimensions: 260mm x 440mm x 144mm/Metric
  • ID (inner diameter)/Bore: 260mm
  • OD (outer diameter): 440mm
  • Width/Height/thickness: 144mm
  • Size: 260 x 440 x 144 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 3,100,000 N
  • Static load rating Cor: 4,000,000 N
  • Limiting Speed:
    • Grease Lubrication: 900 RPM
    • Oil Lubrication: 1,100 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit10620
Product Name 23152EW33 Nachi Spherical Roller Bearing 260x440x144
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 291581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Plastic; Polyamide
Rolling Element Steel
Seals / Shields None (Open Bearing)
View Details
 - Convex round type_Plastic bearing_DO - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details