NationSkander California Corporation HK0908 Needle Bearing 9x13x8 TLA908Z Miniature Kit8619

Description
Needle Roller Bearing Shell Type HK0908, this is a popular size that could be used in many application that uses this size 9mm x 13mm x 8mm. Item: HK0908 Roller Bearing Type: Needle Roller Bearing Size: 9mm x 13mm x 8mm Basic load rating Cr: 3650 N Basic load rating Cor: 4050 N Quantity: One Bearing
Description
Needle Roller Bearing Shell Type HK0908, this is a popular size that could be used in many application that uses this size 9mm x 13mm x 8mm. Item: HK0908 Roller Bearing Type: Needle Roller Bearing Size: 9mm x 13mm x 8mm Basic load rating Cr: 3650 N Basic load rating Cor: 4050 N Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
HK0908 Needle Bearing 9x13x8 TLA908Z Miniature - Kit8619 - NationSkander California Corporation
Anaheim, CA, USA
HK0908 Needle Bearing 9x13x8 TLA908Z Miniature
Kit8619
HK0908 Needle Bearing 9x13x8 TLA908Z Miniature Kit8619
Needle Roller Bearing Shell Type HK0908, this is a popular size that could be used in many application that uses this size 9mm x 13mm x 8mm. Item: HK0908 Roller Bearing Type: Needle Roller Bearing Size: 9mm x 13mm x 8mm Basic load rating Cr: 3650 N Basic load rating Cor: 4050 N Quantity: One Bearing

Needle Roller Bearing Shell Type HK0908, this is a popular size that could be used in many application that uses this size 9mm x 13mm x 8mm.

  • Item: HK0908 Roller Bearing
  • Type: Needle Roller Bearing
  • Size: 9mm x 13mm x 8mm
  • Basic load rating Cr: 3650 N
  • Basic load rating Cor: 4050 N
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit8619
Product Name HK0908 Needle Bearing 9x13x8 TLA908Z Miniature
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
12mm ID, 8mm OD Polymer Spherical Bearing - S99GSBM122210 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rolling Element Polymer
Type Spherical
Design Units Metric
View Details
Sprag Clutch Bearings - 1845772 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.5906 inch (15.000 mm)
Outside Diameter 1.6535 inch (42.000 mm)
View Details
Crossed Roller Bearings - CRBB Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details