NationSkander California Corporation NA4908 Needle roller bearing 40x62x22 Kit8669

Description
Machined needle roller bearing NA4908, the inner diameter is 40mm, the outer diameter is 62mm, width of the cone (inner ring) is 22mm and the outer ring width is 22mm. Item: NA4908 Bearing Type: Needle Roller Bearing Dimensions: 40mm x 62mm x 22mm/Metric ID (inner diameter)/Bore: 40mm OD (outer diameter): 62mm Width/Height/thickne ss: 22mm Size: 40mm x 62mm x 22mm Quantity: One Bearing (inner cone is included) Dynamic Load Rating: 4240 KGF Static Load Rating: 6870 KGF
Description
Machined needle roller bearing NA4908, the inner diameter is 40mm, the outer diameter is 62mm, width of the cone (inner ring) is 22mm and the outer ring width is 22mm. Item: NA4908 Bearing Type: Needle Roller Bearing Dimensions: 40mm x 62mm x 22mm/Metric ID (inner diameter)/Bore: 40mm OD (outer diameter): 62mm Width/Height/thickne ss: 22mm Size: 40mm x 62mm x 22mm Quantity: One Bearing (inner cone is included) Dynamic Load Rating: 4240 KGF Static Load Rating: 6870 KGF

Suppliers

Company
Product
Description
Supplier Links
NA4908 Needle roller bearing 40x62x22 - Kit8669 - NationSkander California Corporation
Anaheim, CA, USA
NA4908 Needle roller bearing 40x62x22
Kit8669
NA4908 Needle roller bearing 40x62x22 Kit8669
Machined needle roller bearing NA4908, the inner diameter is 40mm, the outer diameter is 62mm, width of the cone (inner ring) is 22mm and the outer ring width is 22mm. Item: NA4908 Bearing Type: Needle Roller Bearing Dimensions: 40mm x 62mm x 22mm/Metric ID (inner diameter)/Bore: 40mm OD (outer diameter): 62mm Width/Height/thickne ss: 22mm Size: 40mm x 62mm x 22mm Quantity: One Bearing (inner cone is included) Dynamic Load Rating: 4240 KGF Static Load Rating: 6870 KGF

Machined needle roller bearing NA4908, the inner diameter is 40mm, the outer diameter is 62mm, width of the cone (inner ring) is 22mm and the outer ring width is 22mm.

  • Item: NA4908 Bearing
  • Type: Needle Roller Bearing
  • Dimensions: 40mm x 62mm x 22mm/Metric
  • ID (inner diameter)/Bore: 40mm
  • OD (outer diameter): 62mm
  • Width/Height/thickness: 22mm
  • Size: 40mm x 62mm x 22mm
  • Quantity: One Bearing (inner cone is included)
  • Dynamic Load Rating: 4240 KGF
  • Static Load Rating: 6870 KGF
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit8669
Product Name NA4908 Needle roller bearing 40x62x22
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-7-1/2 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 2.2500 inch (57.150 mm)
Overall Width 3.3750 inch (85.725 mm)
View Details
.2500 in. ID, .6562 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 4900 lbs (2222 kg)
View Details
Crossed Roller Bearings - CRBB Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details