NationSkander California Corporation Datasheets for Dimensional Gages and Instruments
Dimensional gages and instruments provide quantitative measurements of product or component dimensional and form attributes such as wall thickness, depth, height, length, inner diameter (ID), outer diameter (OD), taper or bore.
Dimensional Gages and Instruments: Learn more
| Product Name | Notes |
|---|---|
| Metric / US System Convertable Measuring Range: 0-150mm (metric) / 0-6" inch (English) Resolution: 0.01mm/0.0005in Accuracy: 0.02mm/0.001in (<100mm), 0.03mm/0.001in (>100mm) Repeatability: 0.01mm/0.0005in Max Measuring Speed: 1.5m/s, 60in/s Display: Super Large... |