NationSkander California Corporation LFR50/5-4NPP 5mm ID x 4mm U Groove Track Roller Bearing Kit8368

Description
LFR50/5-4NPP 5mm ID x 4mm U Groove Track Roller Bearing. Item: LFR50/5-4NPP Bearing Type: U Groove Track Roller Bearing Quantity: One bearing Load rating Cw: 1.27 KN Load rating Cow: 0.82 KN
Description
LFR50/5-4NPP 5mm ID x 4mm U Groove Track Roller Bearing. Item: LFR50/5-4NPP Bearing Type: U Groove Track Roller Bearing Quantity: One bearing Load rating Cw: 1.27 KN Load rating Cow: 0.82 KN

Suppliers

Company
Product
Description
Supplier Links
LFR50/5-4NPP 5mm ID x 4mm U Groove Track Roller Bearing - Kit8368 - NationSkander California Corporation
Anaheim, CA, USA
LFR50/5-4NPP 5mm ID x 4mm U Groove Track Roller Bearing
Kit8368
LFR50/5-4NPP 5mm ID x 4mm U Groove Track Roller Bearing Kit8368
LFR50/5-4NPP 5mm ID x 4mm U Groove Track Roller Bearing. Item: LFR50/5-4NPP Bearing Type: U Groove Track Roller Bearing Quantity: One bearing Load rating Cw: 1.27 KN Load rating Cow: 0.82 KN

LFR50/5-4NPP 5mm ID x 4mm U Groove Track Roller Bearing.

  • Item: LFR50/5-4NPP Bearing
  • Type: U Groove Track Roller Bearing
  • Quantity: One bearing
  • Load rating Cw: 1.27 KN
  • Load rating Cow: 0.82 KN
Supplier's Site
LFR50/5-4NPP 5mm ID x 4mm U Groove Track Roller Bearing - Kit8368 - NationSkander California Corporation
Anaheim, CA, USA
LFR50/5-4NPP 5mm ID x 4mm U Groove Track Roller Bearing
Kit8368
LFR50/5-4NPP 5mm ID x 4mm U Groove Track Roller Bearing Kit8368
LFR50/5-4NPP 5mm ID x 4mm U Groove Track Roller Bearing. Item: LFR50/5-4NPP Bearing Type: U Groove Track Roller Bearing Quantity: One bearing Load rating Cw: 1.27 KN Load rating Cow: 0.82 KN

LFR50/5-4NPP 5mm ID x 4mm U Groove Track Roller Bearing.

  • Item: LFR50/5-4NPP Bearing
  • Type: U Groove Track Roller Bearing
  • Quantity: One bearing
  • Load rating Cw: 1.27 KN
  • Load rating Cow: 0.82 KN
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8368
Product Name LFR50/5-4NPP 5mm ID x 4mm U Groove Track Roller Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-100-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
View Details
20mm Bore, 47mm Outside Dia., 52100 ST. / ISO normal Ball bearing, Lube With Chevron SR1 #2 - A 7C55MPSS4720 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Bearing Class 52100 Steel / ISO 0
Design Units Metric
View Details
 - Concave groove type_Plastic bearing_DH - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details