NationSkander California Corporation KT182322 Needle Bearing Cage K 18x23x22 kit948

Description
Set of 2 Needle Cages Bearings KT182322, this is a popular size that could be used in many applications that uses this size 18mm x 23mm x 22mm. Item: KT182322 Ball Bearings Type: Needle Cages Bearings Size: 18mm x 23mm x 22mm Quantity: Two Bearings
Description
Set of 2 Needle Cages Bearings KT182322, this is a popular size that could be used in many applications that uses this size 18mm x 23mm x 22mm. Item: KT182322 Ball Bearings Type: Needle Cages Bearings Size: 18mm x 23mm x 22mm Quantity: Two Bearings

Suppliers

Company
Product
Description
Supplier Links
KT182322 Needle Bearing Cage K 18x23x22 - kit948 - NationSkander California Corporation
Anaheim, CA, USA
KT182322 Needle Bearing Cage K 18x23x22
kit948
KT182322 Needle Bearing Cage K 18x23x22 kit948
Set of 2 Needle Cages Bearings KT182322, this is a popular size that could be used in many applications that uses this size 18mm x 23mm x 22mm. Item: KT182322 Ball Bearings Type: Needle Cages Bearings Size: 18mm x 23mm x 22mm Quantity: Two Bearings

Set of 2 Needle Cages Bearings KT182322, this is a popular size that could be used in many applications that uses this size 18mm x 23mm x 22mm.

  • Item: KT182322 Ball Bearings
  • Type: Needle Cages Bearings
  • Size: 18mm x 23mm x 22mm
  • Quantity: Two Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number kit948
Product Name KT182322 Needle Bearing Cage K 18x23x22
Unlock Full Specs
to access all available technical data

Similar Products

1.1875 in. ID, 2.6250 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-190 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 63000 lbs (28571 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Crossed Roller Bearings - CRBE Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details
Aerospace Bearings, YAD(Smith) - YAD-40 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 2.5000 inch (63.500 mm)
View Details