NationSkander California Corporation HK0810 Needle Bearing 8x12x10 TLA810Z Miniature Kit7492

Description
Needle Roller Bearing Shell Type HK0810, this is a popular size that could be used in many application that uses this size 8mm x 12mm x 10mm. HK0810 Roller Bearing Type: Needle Roller Bearing Size: 8mm x 12mm x 10mm Quantity: One Bearing Basic Dynamic Load Rating: 340 KGF Basic Static Load Rating: 370 KGF
Description
Needle Roller Bearing Shell Type HK0810, this is a popular size that could be used in many application that uses this size 8mm x 12mm x 10mm. HK0810 Roller Bearing Type: Needle Roller Bearing Size: 8mm x 12mm x 10mm Quantity: One Bearing Basic Dynamic Load Rating: 340 KGF Basic Static Load Rating: 370 KGF

Suppliers

Company
Product
Description
Supplier Links
HK0810 Needle Bearing 8x12x10 TLA810Z Miniature - Kit7492 - NationSkander California Corporation
Anaheim, CA, USA
HK0810 Needle Bearing 8x12x10 TLA810Z Miniature
Kit7492
HK0810 Needle Bearing 8x12x10 TLA810Z Miniature Kit7492
Needle Roller Bearing Shell Type HK0810, this is a popular size that could be used in many application that uses this size 8mm x 12mm x 10mm. HK0810 Roller Bearing Type: Needle Roller Bearing Size: 8mm x 12mm x 10mm Quantity: One Bearing Basic Dynamic Load Rating: 340 KGF Basic Static Load Rating: 370 KGF

Needle Roller Bearing Shell Type HK0810, this is a popular size that could be used in many application that uses this size 8mm x 12mm x 10mm.

  • HK0810 Roller Bearing
  • Type: Needle Roller Bearing
  • Size: 8mm x 12mm x 10mm
  • Quantity: One Bearing
  • Basic Dynamic Load Rating: 340 KGF
  • Basic Static Load Rating: 370 KGF
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit7492
Product Name HK0810 Needle Bearing 8x12x10 TLA810Z Miniature
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RBU11015UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.3307 inch (110.000 mm)
View Details
Roller Bearings - 1469282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.7717 inch (45.000 mm)
Outside Diameter 2.9528 inch (75.000 mm)
View Details
Aerospace Bearings, YAG(as,ms) - 24461-52 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 3.2500 inch (82.550 mm)
View Details
1.0000 in. ID, 1.7500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-160 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 37520 lbs (17016 kg)
View Details